The TLC5946PWPR is a 16-channel, constant current sink LED driver with 12-bit PWM grayscale control and 6-bit dot correction for brightness adjustment. It is packaged in a 28-pin HTSSOP with PowerPAD, rated for an operating temperature range of -40°C to +85°C, and supports LED supply voltages up to 17 V. The device operates with a supply voltage of 3.0 V to 5.5 V, provides 40 mA per channel, and supports a 30 MHz data transfer rate with a 33 MHz grayscale clock. Error detection includes LED open detection and thermal error flag. The package dimensions align with the HTSSOP-28 form factor, and it is available in a 2000-piece tape and reel configuration.
16-Channel, 12-bit PWM LED Driver with 6-Bit Dot Correction 28-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 056225-TLC5946PWPR
Packaging: Reel - TR
Type: Linear
Applications: Backlight, Signage
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC5946
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 40mA
Alternative Parts (Cross-Reference): MAX6973ATJ+; MAX6972ATJ-T; MAX6973ATJ-T; MAX6973ATJ;
Introduction Date: March 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
16-Ch PWM LED Driver, 12-bit, 40mA, 5.5V, HTSSOP Product overview: TLC5946PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40mA, 5.5V, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40mA, 5.5V, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5946PWPR can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 28-HTSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 28-HTSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 28-HTSSOP
LED Driver, 16-Segment, PDSO28
IC LED DRIVER LIN 40MA 28HTSSOP
IC LED DRVR LINEAR 40MA 28HTSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5946PWPR | 056225-TLC5946PWPR | 137-TLC5946PWPR | 296-46219-1-ND | TLC5946PWPR | TLC5946PWPR | TLC5946PWPR |
| Product Name | TLC5946 16-Channel, 12-bit PWM LED Driver with 6-Bit Dot Correction | PMIC - PMIC - LED Drivers - TLC5946PWPR | 40mA 5.5V HTSSOP LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | 16 # | |||||
| Package Type | HTSSOP,TSSOP,VQFN | 28-HTSSOP | |||||
| Features | RoHS Compliant | RoHS Compliant |