24-Channel, 12-Bit PWM LED Driver with Internal Oscillator 32-HTSSOP -40 to 85
LED Driver IC 24 Output Linear Shift Register Dimming 30mA 32-HTSSOP
24-Ch PWM LED Driver, 30V, 30mA, 30MHz, HTSSOP Product overview: TLC5947DAP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30mA, 30MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30V, 30mA, 30MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5947DAP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269168-TLC5947DAP
Packaging: Tube
Type: Linear
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 30V
Frequency: 4MHz
Current - Output / Channel: 30mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 24
Categories: Integrated Circuits
Supplier Device Package: 32-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: TLC5947
Manufacturer Pack Quantity: 46
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 5.5V
IC, LED DRIVER LINEAR 32-TSSOP; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:30V; Output Current Max:30mA; Switching Frequency:30MHz; No. of Outputs:24Outputs; IC Mounting:SMD; RoHS Compliant: Yes
IC LED DRVR LINEAR 30MA 32HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5947DAP | 296-23576-5-ND | 137-TLC5947DAP | 1269168-TLC5947DAP | 9236775 | 7092504P | 37AJ1335 | TLC5947DAP |
| Product Name | TLC5947 24-Channel, 12-Bit PWM LED Driver with Internal Oscillator | LED Drivers | 30V 30mA 30MHz HTSSOP LED Driver IC | PMIC - PMIC - LED Drivers - TLC5947DAP | LED Drivers | LED Drivers | Ic, Led Driver Linear 32-Tssop; Device Topology Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 24 # | 24 # | ||||||
| Package Type | HTSSOP,VQFN | Htssop | ||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant | RoHS Compliant | RoHS Compliant |