Texas Instruments High-Performance Analog LED Drivers TPS92314ADR/NOPB

Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-SOIC
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 296-41781-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-41781-1-ND
LED Drivers 296-41781-1-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-SOIC

Buy Now Datasheet
LED Drivers - 296-41781-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-41781-2-ND
LED Drivers 296-41781-2-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-SOIC

Buy Now Datasheet
Board Mount LED Drivers - TPS92314ADR/NOPB - 798275-TPS92314ADR/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - TPS92314ADR/NOPB
798275-TPS92314ADR/NOPB
Board Mount LED Drivers - TPS92314ADR/NOPB 798275-TPS92314ADR/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 798275-TPS92314ADR/N OPB Packaging: Reel package Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Applications: Lighting Mounting: SMD Frequency: 60kHz ~ 150kHz Internal Switch(s): No Topology: Flyback Number of Outputs: 1 Family Name: TPS92314A Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Voltage Supply MAX: 35V Voltage Supply MIN: 13V Alternative Parts (Cross-Reference): BD81A34MUV-ME2|BM533 Q11-Z|BM533Q11|BD942 1F-GE2; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798275-TPS92314ADR/NOPB
Packaging: Reel package
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Lighting
Mounting: SMD
Frequency: 60kHz ~ 150kHz
Internal Switch(s): No
Topology: Flyback
Number of Outputs: 1
Family Name: TPS92314A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Voltage Supply MAX: 35V
Voltage Supply MIN: 13V
Alternative Parts (Cross-Reference): BD81A34MUV-ME2|BM533Q11-Z|BM533Q11|BD9421F-GE2;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC LED Driver IC
137-TPS92314ADR/NOPB
SOIC LED Driver IC 137-TPS92314ADR/NOPB
high-current off-line primary side sensing controller with PFC in 8-SOIC 8-SOIC -40 to 125 Product overview: TPS92314ADR/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92314ADR/NOPB can be used for catalog matching and distributor lookup.

high-current off-line primary side sensing controller with PFC in 8-SOIC 8-SOIC -40 to 125 Product overview: TPS92314ADR/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92314ADR/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS92314ADR/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS92314ADR/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS92314ADR/NOPB
IC LED DRIVER OFFL 8SOIC

IC LED DRIVER OFFL 8SOIC

Supplier's Site
PMIC - LED Drivers - TPS92314ADR/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS92314ADR/NOPB
PMIC - LED Drivers TPS92314ADR/NOPB
IC LED DRIVER OFFLINE 8SOIC

IC LED DRIVER OFFLINE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 296-41781-1-ND 798275-TPS92314ADR/NOPB 137-TPS92314ADR/NOPB TPS92314ADR/NOPB TPS92314ADR/NOPB
Product Name LED Drivers Board Mount LED Drivers - TPS92314ADR/NOPB SOIC LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2467421P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 250 milliamps
View Details
Quad String Boost Led Driver For Backlighting - A8519KETTR-R-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
PMIC - LED Drivers - LM3404MAX - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
Output Current 1000 milliamps
View Details