Texas Instruments TLC5940 16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control TLC5940NTG4

Description
16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control 28-PDIP -40 to 85
Request a Quote
Description
16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control 28-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC5940NTG4 is a 16-channel LED driver designed for constant-current sinking applications. It features 12-bit grayscale PWM control, allowing for 4096 levels of brightness adjustment per channel, and includes 6-bit dot correction for managing brightness variations among LEDs. The dot correction data can be stored in an integrated EEPROM, enhancing flexibility in LED display applications. This driver supports a maximum output current of 60 mA when the supply voltage is below 3.6 V, and up to 120 mA for higher supply voltages, with a power supply range of 3 V to 5.5 V and an LED power supply voltage of up to 17 V. The device operates via a serial data interface with a data transfer rate of 30 MHz, and includes error detection features such as LED open detection and thermal error flags. Applications for the TLC5940NTG4 include monocolor, multicolor, and full-color LED displays, LED signboards, and general high-current LED driving tasks. Its robust feature set makes it suitable for various LED driving needs in both consumer and industrial applications.

Datasheet Summary
Powered by GS/AI

The TLC5940NTG4 is a 16-channel LED driver designed for constant-current sinking applications. It features 12-bit grayscale PWM control, allowing for 4096 levels of brightness adjustment per channel, and includes 6-bit dot correction for managing brightness variations among LEDs. The dot correction data can be stored in an integrated EEPROM, enhancing flexibility in LED display applications. This driver supports a maximum output current of 60 mA when the supply voltage is below 3.6 V, and up to 120 mA for higher supply voltages, with a power supply range of 3 V to 5.5 V and an LED power supply voltage of up to 17 V. The device operates via a serial data interface with a data transfer rate of 30 MHz, and includes error detection features such as LED open detection and thermal error flags. Applications for the TLC5940NTG4 include monocolor, multicolor, and full-color LED displays, LED signboards, and general high-current LED driving tasks. Its robust feature set makes it suitable for various LED driving needs in both consumer and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
TLC5940 16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control - TLC5940NTG4 - Texas Instruments
Dallas, TX, United States
TLC5940 16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control
TLC5940NTG4
TLC5940 16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control TLC5940NTG4
16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control 28-PDIP -40 to 85

16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control 28-PDIP -40 to 85

Buy Now Datasheet
Board Mount LED Drivers - TLC5940NTG4 - 796928-TLC5940NTG4 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - TLC5940NTG4
796928-TLC5940NTG4
Board Mount LED Drivers - TLC5940NTG4 796928-TLC5940NTG4
Manufacturer: Texas Instruments Win Source Part Number: 796928-TLC5940NTG4 Packaging: Tube Type: Linear Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-DIP (0.300", 7.62mm) Applications: Backlight Voltage - Output: 17V Frequency: 30MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Part Status: Obsolete(EOL) Family Name: TLC5940 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Voltage Supply MAX: 5.5V Output Current per Channel: 120mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): MAX6973ATJ; MAX6973ATJ-T; MAX6973ATJ+T; MAX6972ATJ; Introduction Date: December 16, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 796928-TLC5940NTG4
Packaging: Tube
Type: Linear
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-DIP (0.300", 7.62mm)
Applications: Backlight
Voltage - Output: 17V
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Part Status: Obsolete(EOL)
Family Name: TLC5940
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PDIP
Voltage Supply MAX: 5.5V
Output Current per Channel: 120mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): MAX6973ATJ; MAX6973ATJ-T; MAX6973ATJ+T; MAX6972ATJ;
Introduction Date: December 16, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - 296-36162-5-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-36162-5-ND
LED Drivers 296-36162-5-ND
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 28-PDIP

LED Driver IC 16 Output Linear Shift Register Dimming 120mA 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5940NTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5940NTG4
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5940NTG4
IC LED DRIVER LINEAR 120MA 28DIP

IC LED DRIVER LINEAR 120MA 28DIP

Supplier's Site
PMIC - LED Drivers - TLC5940NTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC5940NTG4
PMIC - LED Drivers TLC5940NTG4
IC LED DRIVER LINEAR 120MA 28DIP

IC LED DRIVER LINEAR 120MA 28DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5940NTG4 796928-TLC5940NTG4 296-36162-5-ND TLC5940NTG4 TLC5940NTG4
Product Name TLC5940 16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control Board Mount LED Drivers - TLC5940NTG4 LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 #
Package Type HTSSOP,PDIP,VQFN
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LM3404HV 1.0A Constant Current Buck Regulator for High Power LED Drivers - LM3404HVMA/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 75 volts
View Details
9 suppliers
LM3421-Q1 N-Channel Controllers for Constant Current LED Drivers - LM3421Q1MH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
7 suppliers
LED Driver IC - 137-LM3410YMYX - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers