The TPS61199 is a white LED driver designed for LCD monitor and TV backlighting, integrating a current-mode boost controller and eight independent current sinks to drive up to eight parallel LED strings, each capable of up to 70 mA with 3% current matching. It supports PWM dimming up to 5000:1 at 200 Hz and operates from an 8-V to 30-V input. The device is available in a 20-pin HTSSOP package with a PowerPAD, measuring 6.50 mm × 4.40 mm, and includes overcurrent, LED open/short, and thermal protection. It operates from -40°C to 85°C.
White LED Driver for LCD Monitors Backlighting 20-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 091214-TPS61199PWPR
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 500kHz to 800kHz
Topology: Step-Up (Boost)
Number of Outputs: 8
Dimming: PWM
Family Name: TPS61199
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-HTSSOP
Maximum Supply Voltage: 30V
Operating Input Voltage(Min): 8V
Channel Output Current: 70mA
Alternative Parts (Cross-Reference): MAX16813BAUP/V+; MAX16813BAUP/V+T; NCR320ZX; HVLED807PFTR;
Introduction Date: September 01, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
LED Driver IC 8 Output DC DC Controller Step-Up (Boost) PWM Dimming 70mA 20-HTSSOP
LED Driver IC 8 Output DC DC Controller Step-Up (Boost) PWM Dimming 70mA 20-HTSSOP
LED Driver IC 8 Output DC DC Controller Step-Up (Boost) PWM Dimming 70mA 20-HTSSOP
White LED driver for LCD Monitors backlighting 20-HTSSOP -40 to 85 Product overview: TPS61199PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61199PWPR can be used for catalog matching and distributor lookup.
IC LED DRIVER CTRLR DIM 20HTSSOP
IC LED DRVR CTRLR PWM 20HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61199PWPR | 091214-TPS61199PWPR | 296-28161-2-ND | 137-TPS61199PWPR | TPS61199PWPR | TPS61199PWPR |
| Product Name | TPS61199 White LED Driver for LCD Monitors Backlighting | PMIC - PMIC - LED Drivers - TPS61199PWPR | LED Drivers | HTSSOP LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 8 to 30 volts | 8 volts | 8 to 30 volts | 8 to 30 volts | ||
| Output Voltage | 8 to 60 volts | |||||
| Efficiency | 95 % | |||||
| Number of Channels | 8 # | 8 # |