16-Channel, 12-Bit ES-PWM, Full Self-Diagnosis LED Driver with 7-Bit Global BC LED Lamp 24-SSOP -40 to 85
16-channel, 12-bit ES-PWM, Full self-Diagnosis LED driver with 7-bit global BC LED Lamp 24-SSOP -40 to 85 Product overview: TLC5949DBQR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5949DBQR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 043160-TLC5949DBQR
Packaging: Reel - TR
Type: Linear
Applications: Signage
Mounting: SMD (SMT)
Frequency: 33MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Dimming: PWM
Output Voltage: 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP/QSOP
Maximum Supply Voltage: 3.6V
Operating Input Voltage(Min): 3V
Channel Output Current: 45mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
LED Driver IC 16 Output Linear Shift Register PWM Dimming 45mA 24-SSOP
IC LED DRIVER LINEAR DIM 24SSOP
IC LED DRVR LIN PWM 45MA 24SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5949DBQR | 137-TLC5949DBQR | 043160-TLC5949DBQR | 296-51668-2-ND | TLC5949DBQR | TLC5949DBQR |
| Product Name | TLC5949 16-Channel, 12-Bit ES-PWM, Full Self-Diagnosis LED Driver with 7-Bit Global BC LED Lamp | SSOP LED Driver IC | PMIC - PMIC - LED Drivers - TLC5949DBQR | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | 16 # | ||||
| Package Type | HTSSOP,SSOP | 24-SSOP/QSOP | ||||
| Features | RoHS Compliant | RoHS Compliant |