White LED Driver with Digital and PWM Brightness Control in 2mm x 2mm Package 6-SON -40 to 85
White LED Driver IC | Boost | 26V Out | 700mA | 700kHz | SON Product overview: TPS61160DRVT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 26V, 700mA, 700kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 26V, 700mA, 700kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61160DRVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034278-TPS61160DRVT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 26V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Maximum Supply Voltage: 18V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 700mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)
IC, WLED DRIVER, W/PWM, 6LED, 6SON; Device Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:18V; Output Voltage Max:26V; Output Current Max:120mA; Switching Frequency:600kHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
IC LED DRVR RGLTR DIM 700MA 6SON
IC LED DRV RGLTR PWM 700MA 6WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61160DRVT | 137-TPS61160DRVT | 034278-TPS61160DRVT | 296-27013-1-ND | 28AH5942 | TPS61160DRVT | TPS61160DRVT |
| Product Name | TPS61160 White LED Driver with Digital and PWM Brightness Control in 2mm x 2mm Package | Boost 26V 700mA 700kHz LED Driver IC | PMIC - PMIC - LED Drivers - TPS61160DRVT | LED Drivers | Ic, Wled Driver, W/pwm, 6Led, 6Son; Device Topology Texas Instruments | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 18 volts | 2.7 volts | 2.7 to 18 volts | 2.7 to 18 volts | 2.7 to 18 volts | ||
| Output Voltage | 2.7 to 26 volts | 26 volts | 26 volts | 26 volts | 26 volts | ||
| Efficiency | 90 % | ||||||
| Number of Channels | 1 # | 1 # |