The TPS61161 is a boost converter designed to drive white LEDs in series with digital and PWM brightness control, operating from a 2.7-V to 18-V input voltage range. It features 38-V open LED protection and a 200-mV reference voltage with ±2% accuracy. The device operates at a fixed 600-kHz switching frequency and achieves up to 90% efficiency. It is housed in a 2-mm × 2-mm WSON package with a thermal pad and operates over a temperature range of -40°C to 85°C.
White LED Driver with Digital and PWM Brightness Control in 2mm x 2mm QFN Package 6-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 135431-TPS61161DRVT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 38V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Maximum Supply Voltage: 18V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 700mA (Switch)
Alternative Parts (Cross-Reference): TPS61161DRVR; TPS61161DRVRG4; TPS61161DRVTG4;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Portable Devices, LED Lighting, Sensing & Instrumentation
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)
White LED Driver IC, 700mA, 38V, 700kHz, 2.7-18V, WSON Product overview: TPS61161DRVT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700mA, 38V, 700kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 700mA, 38V, 700kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61161DRVT can be used for catalog matching and distributor lookup.
IC LED DRV RGLTR PWM 700MA 6WSON
IC, WLED DRIVER, W/PWM, 10LED, 6SON; Device Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:18V; Output Voltage Max:38V; Output Current Max:700mA; Switching Frequency:600kHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
IC LED DRVR RGLTR DIM 700MA 6SON
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61161DRVT | 6623845P | 6623845 | 135431-TPS61161DRVT | 296-27014-2-ND | 137-TPS61161DRVT | TPS61161DRVT | 33AH5279 | TPS61161DRVT |
| Product Name | TPS61161 White LED Driver with Digital and PWM Brightness Control in 2mm x 2mm QFN Package | LED Drivers | LED Drivers | PMIC - PMIC - LED Drivers - TPS61161DRVT | LED Drivers | 700mA 38V 700kHz LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Ic, Wled Driver, W/pwm, 10Led, 6Son; Device Topology Texas Instruments | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 18 volts | 2.7 volts | 2.7 to 18 volts | 2.7 to 18 volts | 2.7 to 18 volts | ||||
| Output Voltage | 2.7 to 38 volts | 2.7 to 38 volts | 2.7 to 38 volts | 38 volts | 38 volts | 38 volts | 38 volts | ||
| Efficiency | 90 % | ||||||||
| Number of Channels | 1 # | 1 # |