1.5A/4.1A Multiple LED Camera Flash Driver With I2CTM Compatible Interface 20-DSBGA -40 to 85
LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) I²C Dimming 400mA, 800mA (Flash) 20-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 798045-TPS61300YFFT
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-UFBGA, DSBGA
Applications: Camera Flash
Mounting: SMD
Voltage - Output: 5.7V
Frequency: 1.92MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 3
Dimming: I2C
Family Name: TPS61300
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-DSBGA
Voltage Supply MAX: 5.5V
Output Current per Channel: 400mA, 800mA (Flash)
Voltage Supply MIN: 2.5V
Alternative Parts (Cross-Reference): RT9301PJ8; ZXLD1100H6TA; RT9301GJ8; TCA62724FMG;
Introduction Date: April 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
TPS61300 1.5A/4.1A Multiple LED Camera Flash Driver With I2CTM Compatible Interface
LED Driver IC, 1.5A, 3Ch, 2MHz, 2.5-5.5V, BGA Product overview: TPS61300YFFT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 2MHz, 5.5V, BGA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, 2MHz, 5.5V, BGA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61300YFFT can be used for catalog matching and distributor lookup.
LED Lighting Drivers 1.5A/4.1A Mult LED Camera Flash Driver
IC LED DRV RGLTR I2C 20DSBGA
IC LED DRIVER RGLTR DIM 20DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61300YFFT | 296-TPS61300YFFTTR-ND | 798045-TPS61300YFFT | TPS61300YFFT | 137-TPS61300YFFT | TPS61300YFFT | TPS61300YFFT | TPS61300YFFT |
| Product Name | TPS61300 1.5A/4.1A Multiple LED Camera Flash Driver With I2CTM Compatible Interface | LED Drivers | Board Mount LED Drivers - TPS61300YFFT | 1.5A 2MHz 5.5V BGA LED Driver IC | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | |||||
| Output Current | ? to 1500 milliamps | 400 to 800 milliamps | 400 to 800 milliamps | |||||
| Package Type | DSBGA |