Texas Instruments HTSSOP LED Driver IC TLC5946PWPRG4

Description
LED DISPLAY DRIVER, PDSO28, GREEN, PLASTIC, HTSSOP-28 Product overview: TLC5946PWPRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLC5946PWPRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LED DISPLAY DRIVER, PDSO28, GREEN, PLASTIC, HTSSOP-28 Product overview: TLC5946PWPRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLC5946PWPRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
HTSSOP LED Driver IC
745-TLC5946PWPRG4
HTSSOP LED Driver IC 745-TLC5946PWPRG4
LED DISPLAY DRIVER, PDSO28, GREEN, PLASTIC, HTSSOP-28 Product overview: TLC5946PWPRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLC5946PWPRG4 can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PDSO28, GREEN, PLASTIC, HTSSOP-28 Product overview: TLC5946PWPRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLC5946PWPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - TLC5946PWPRG4 - 962821-TLC5946PWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5946PWPRG4
962821-TLC5946PWPRG4
PMIC - PMIC - LED Drivers - TLC5946PWPRG4 962821-TLC5946PWPRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962821-TLC5946PWPRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 30 MHz Power Dissipation: 3.958 W Number of Pins: 28 High Level Output Current: -1 mA Number of Outputs: 16 Low Level Output Current: 5 mA Output Voltage: 17 V Number of Segments: 16 Categories: PMIC - LED Drivers Case / Package: HTSSOP EP Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 3.958 W Max Output Current: 40 mA Min Input Voltage: 3 V Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Nominal Supply Current: 45 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962821-TLC5946PWPRG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Frequency: 30 MHz
Power Dissipation: 3.958 W
Number of Pins: 28
High Level Output Current: -1 mA
Number of Outputs: 16
Low Level Output Current: 5 mA
Output Voltage: 17 V
Number of Segments: 16
Categories: PMIC - LED Drivers
Case / Package: HTSSOP EP
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 3.958 W
Max Output Current: 40 mA
Min Input Voltage: 3 V
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Nominal Supply Current: 45 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 745-TLC5946PWPRG4 962821-TLC5946PWPRG4
Product Name HTSSOP LED Driver IC PMIC - PMIC - LED Drivers - TLC5946PWPRG4
Output Voltage 17 volts 17 volts
Number of Channels 16 #
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Quad String Boost Led Driver For Backlighting - A8519KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
LED Driver ICs - 9228193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 1 watts
View Details
LED Lighting Drivers - BCR 402W H6327 - VAST STOCK CO., LIMITED
View Details
2 suppliers