Texas Instruments TPS61141 Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver TPS61141DRCR

Description
Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver 10-VSON -40 to 85
Request a Quote Datasheet
Description
Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61141 Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver - TPS61141DRCR - Texas Instruments
Dallas, TX, United States
TPS61141 Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver
TPS61141DRCR
TPS61141 Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver TPS61141DRCR
Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver 10-VSON -40 to 85

Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver 10-VSON -40 to 85

Buy Now Datasheet
LED Drivers - 296-21160-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-21160-2-ND
LED Drivers 296-21160-2-ND
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 10-VSON (3x3)

LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 10-VSON (3x3)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TPS61141DRCR - 1112221-TPS61141DRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61141DRCR
1112221-TPS61141DRCR
PMIC - PMIC - LED Drivers - TPS61141DRCR 1112221-TPS61141DRCR
Manufacturer: Texas Instruments Win Source Part Number: 1112221-TPS61141DRCR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Output Voltage: 27V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSON (3x3) Maximum Supply Voltage: 6V Operating Input Voltage(Min): 2.5V Channel Output Current: 35mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112221-TPS61141DRCR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Output Voltage: 27V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 35mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Boost 27V 700mA 1.5MHz LED Driver IC
137-TPS61141DRCR
Boost 27V 700mA 1.5MHz LED Driver IC 137-TPS61141DRCR
2x 27V 700mA Boost Converter IC, 1.5MHz, 22V OVP, VSON Product overview: TPS61141DRCR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 27V, 700mA, 1.5MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 27V, 700mA, 1.5MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61141DRCR can be used for catalog matching and distributor lookup.

2x 27V 700mA Boost Converter IC, 1.5MHz, 22V OVP, VSON Product overview: TPS61141DRCR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 27V, 700mA, 1.5MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 27V, 700mA, 1.5MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61141DRCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61141DRCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61141DRCR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61141DRCR
IC LED DRV RGLTR PWM 35MA 10VSON

IC LED DRV RGLTR PWM 35MA 10VSON

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
TPS61141DRCR
LED Lighting Drivers TPS61141DRCR
LED Lighting Drivers Dual 700mA Switch 1.2MHz Boost Cnvrtr

LED Lighting Drivers Dual 700mA Switch 1.2MHz Boost Cnvrtr

Buy Now Datasheet
PMIC - LED Drivers - TPS61141DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61141DRCR
PMIC - LED Drivers TPS61141DRCR
IC LED DRIVER RGLTR DIM 10VSON

IC LED DRIVER RGLTR DIM 10VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS61141DRCR 296-21160-2-ND 1112221-TPS61141DRCR 137-TPS61141DRCR TPS61141DRCR TPS61141DRCR TPS61141DRCR
Product Name TPS61141 Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver LED Drivers PMIC - PMIC - LED Drivers - TPS61141DRCR Boost 27V 700mA 1.5MHz LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 6 volts 2.5 to 6 volts 2.5 volts 2.5 to 6 volts
Output Voltage 2.5 to 27 volts 27 volts 27 volts 22 volts
Efficiency 85 %
Number of Channels 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LM3432MHX - 1198856-LM3432MHX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQX-A/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
6 suppliers
LM3435 Compact Sequential Mode RGB LED Driver with IC Control Interface - LM3435SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
7 suppliers
BQ2014H NiCd/NiMH Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2014HSNTRG4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details