16-Channel Constant Current LED Driver with 4-Channel Grouped Delay 24-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 032715-TLC59282DBQR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 35MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC59282
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP/QSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 45mA
Alternative Parts (Cross-Reference): TC62D723FNG(EL,H); TC62D723FNG(CELH); TC62D723FNG(CELBH);
Introduction Date: December 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Automotive
16-Ch LED Driver 45mA, 17V Out, 35MHz, 3-5.5V, SSOP Product overview: TLC59282DBQR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45mA, 17V, 35MHz, SSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 45mA, 17V, 35MHz, SSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59282DBQR can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-SSOP
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-SSOP
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-SSOP
IC LED DRIVER LINEAR 45MA 24SSOP
LED Lighting Drivers 16Ch Constant Crnt LED Driver
17V 35MHz 16 45mA 3V~5.5V SSOP-24-150mil LED Drivers ROHS
IC LED DRIVER LINEAR 45MA 24SSOP
LED DRIVER, CC, 16-CH, 35MHZ, SSOP-24; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:17V; Output Current Max:45mA; Switching Frequency:35MHz; No. of Outputs:16Outputs; IC RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC59282DBQR | 032715-TLC59282DBQR | 137-TLC59282DBQR | 296-28098-6-ND | TLC59282DBQR | TLC59282DBQR | TLC59282DBQR | TLC59282DBQR | 28AH5389 |
| Product Name | TLC59282 16-Channel Constant Current LED Driver with 4-Channel Grouped Delay | PMIC - PMIC - LED Drivers - TLC59282DBQR | 45mA 17V 35MHz SSOP LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | PMIC - LED Drivers | Led Driver, Cc, 16-Ch, 35Mhz, Ssop-24; Device Topology Texas Instruments |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Number of Channels | 16 # | 16 # | |||||||
| Package Type | SSOP,VQFN | 24-SSOP/QSOP | |||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant | RoHS Compliant |