16-Channel, Constant-Current LED Driver without LED Open Detection 24-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 140628-TLC59281DBQR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 35MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP/QSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 35mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
16-Seg LED Driver, 24-Pin SSOP, 40mA Supply, 17V Out Product overview: TLC59281DBQR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40mA, 17V, SSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40mA, 17V, SSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59281DBQR can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-SSOP
LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-SSOP
LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-SSOP
IC LED DRIVER LINEAR 35MA 24SSOP
SSOP-24-150mil LED Drivers ROHS
LED DRIVER, CONSTANT CURRENT, SSOP-24; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:17V; Output Current Max:35mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:SMD;RoHS Compliant: Yes
IC LED DRIVER LINEAR 35MA 24SSOP
LED Lighting Drivers 16-Channel Constant Current LED Driver
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC59281DBQR | 140628-TLC59281DBQR | 137-TLC59281DBQR | 296-25789-6-ND | TLC59281DBQR | TLC59281DBQR | 28AH5388 | TLC59281DBQR | TLC59281DBQR |
| Product Name | TLC59281 16-Channel, Constant-Current LED Driver without LED Open Detection | PMIC - PMIC - LED Drivers - TLC59281DBQR | 40mA 17V SSOP LED Driver IC | LED Drivers | PMIC - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | Led Driver, Constant Current, Ssop-24; Device Topology Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Number of Channels | 16 # | ||||||||
| Package Type | SSOP,VQFN | 24-SSOP/QSOP | |||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant | RoHS Compliant |