16 Channel Constant Current LED Driver with LED Open Detection 24-HTSSOP -40 to 85
16-Ch Constant Current LED Driver, 35MHz, 17V Out, HTSSOP EP Product overview: TLC5928PWP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 17V, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 35MHz, 17V, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5928PWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269140-TLC5928PWP
Packaging: Tube
Type: Linear
Mounting Style: SMD
Voltage - Output: 17V
Frequency: 35MHz
Current - Output / Channel: 35mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Categories: Integrated Circuits
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: TLC5928
Manufacturer Pack Quantity: 60
MSL Level: 2 (1 Year)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 5.5V
LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-HTSSOP
LED Driver, 16-Segment, PDSO24
IC LED DRVR LINEAR 35MA 24HTSSOP
LED Lighting Drivers 16Ch Constant Crnt LED Driver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5928PWP | 137-TLC5928PWP | 1269140-TLC5928PWP | 296-34377-5-ND | TLC5928PWP | TLC5928PWP | TLC5928PWP |
| Product Name | TLC5928 16 Channel Constant Current LED Driver with LED Open Detection | 35MHz 17V HTSSOP LED Driver IC | PMIC - PMIC - LED Drivers - TLC5928PWP | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | 16 # | |||||
| Package Type | HTSSOP,SSOP,TSSOP,VQFN | ||||||
| Features | RoHS Compliant | RoHS Compliant |