16 Channel LED Driver with Dot Correction and Grayscale PWM Control 32-VQFN
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-VQFN (5x5)
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-VQFN (5x5)
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 054991-TLC5941RHBR
Packaging: Reel - TR
Type: Linear
Applications: Backlight, Signage
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC5941RHBR
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 80mA
Alternative Parts (Cross-Reference): A6285EETTR-T; MAX6972ATJ; MAX6972ATJ+T;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
16 channel LED driver with dot correction and grayscale PWM control 32-VQFN Product overview: TLC5941RHBR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5941RHBR can be used for catalog matching and distributor lookup.
LED Driver, 16-Segment, PQCC32
IC LED DRIVER LINEAR 80MA 32VQFN
IC LED DRIVER LINEAR 80MA 32VQFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5941RHBR | 296-41685-2-ND | 054991-TLC5941RHBR | 137-TLC5941RHBR | TLC5941RHBR | TLC5941RHBR | TLC5941RHBR |
| Product Name | TLC5941 16 Channel LED Driver with Dot Correction and Grayscale PWM Control | LED Drivers | PMIC - PMIC - LED Drivers - TLC5941RHBR | VQFN LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | 16 # | |||||
| Package Type | HTSSOP,PDIP,VQFN | 32-VQFN (5x5) | |||||
| Features | RoHS Compliant | RoHS Compliant |