Texas Instruments TLC5928 16 Channel Constant Current LED Driver with LED Open Detection TLC5928PWPRG4

Description
16 Channel Constant Current LED Driver with LED Open Detection 24-HTSSOP -40 to 85
Request a Quote Datasheet
Description
16 Channel Constant Current LED Driver with LED Open Detection 24-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5928 16 Channel Constant Current LED Driver with LED Open Detection - TLC5928PWPRG4 - Texas Instruments
Dallas, TX, United States
TLC5928 16 Channel Constant Current LED Driver with LED Open Detection
TLC5928PWPRG4
TLC5928 16 Channel Constant Current LED Driver with LED Open Detection TLC5928PWPRG4
16 Channel Constant Current LED Driver with LED Open Detection 24-HTSSOP -40 to 85

16 Channel Constant Current LED Driver with LED Open Detection 24-HTSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC5928PWPRG4 - 212996-TLC5928PWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5928PWPRG4
212996-TLC5928PWPRG4
PMIC - PMIC - LED Drivers - TLC5928PWPRG4 212996-TLC5928PWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 212996-TLC5928PWPRG4 Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 35MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Output Voltage: 17V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-HTSSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 35mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 212996-TLC5928PWPRG4
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 35MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 35mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
35mA 35MHz 5.5V HTSSOP LED Driver IC
745-TLC5928PWPRG4
35mA 35MHz 5.5V HTSSOP LED Driver IC 745-TLC5928PWPRG4
16-Ch LED Driver IC, 35mA, 35MHz, 5.5V, HTSSOP Product overview: TLC5928PWPRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35mA, 35MHz, 5.5V, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 35mA, 35MHz, 5.5V, HTSSOP, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLC5928PWPRG4 can be used for catalog matching and distributor lookup.

16-Ch LED Driver IC, 35mA, 35MHz, 5.5V, HTSSOP Product overview: TLC5928PWPRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35mA, 35MHz, 5.5V, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 35mA, 35MHz, 5.5V, HTSSOP, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLC5928PWPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers LED Drivers
Product Number TLC5928PWPRG4 212996-TLC5928PWPRG4 745-TLC5928PWPRG4
Product Name TLC5928 16 Channel Constant Current LED Driver with LED Open Detection PMIC - PMIC - LED Drivers - TLC5928PWPRG4 35mA 35MHz 5.5V HTSSOP LED Driver IC
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type HTSSOP,SSOP,TSSOP,VQFN 24-HTSSOP
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products