TPS61050 1.2A High Power White LED Driver with I2C Compatible Interface
Manufacturer: Texas Instruments
Win Source Part Number: 055680-TPS61050AYZGR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 5.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DSBGA (1.53x1.98)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 1.2A (Flash)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Flash) 12-DSBGA
IC LED DRIVER RGLTR DIM 12DSBGA Product overview: TPS61050AYZGR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61050AYZGR can be used for catalog matching and distributor lookup.
IC LED DRV RGLTR PWM 12DSBGA
IC LED DRIVER RGLTR DIM 12DSBGA
IC LED DRIVER RGLTR DIM 12DSBGA
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61050AYZGR | 055680-TPS61050AYZGR | TPS61050AYZGR-ND | 137-TPS61050AYZGR | TPS61050AYZGR | TPS61050AYZGR | 815-TPS61050AYZGR |
| Product Name | PMIC - PMIC - LED Drivers - TPS61050AYZGR | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | IC LED DRIVER RGLTR DIM 12DSBGA | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.5 volts | 2.5 to 6 volts | 2.5 to 6 volts | ||||
| Output Voltage | 5.5 volts | 5.5 volts | 5.5 volts | ||||
| Output Current | 1200 milliamps | 1200 milliamps | 1200 milliamps |