Automotive Power Logic 12-Bit Shift Register LED Driver 20-SOIC -40 to 125
Automotive power logic 12-bit Shift Register LED driver 20-SOIC -40 to 125 Product overview: TLC6C5912QDWRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC6C5912QDWRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108453-TLC6C5912QDW
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 12
Output Voltage: 40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-SOIC
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
LED Driver IC 12 Output Linear Shift Register Dimming 50mA 20-SOIC
LED Driver IC 12 Output Linear Shift Register Dimming 50mA 20-SOIC
LED Driver IC 12 Output Linear Shift Register Dimming 50mA 20-SOIC
IC LED DRIVER LINEAR 50MA 20SOIC
IC LED DRIVER LINEAR 50MA 20SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC6C5912QDWRQ1 | 137-TLC6C5912QDWRQ1 | 1108453-TLC6C5912QDWRQ1 | 296-TLC6C5912QDWRQ1CT-ND | TLC6C5912QDWRQ1 | TLC6C5912QDWRQ1 |
| Product Name | TLC6C5912-Q1 Automotive Power Logic 12-Bit Shift Register LED Driver | Automotive SOIC LED Driver IC | PMIC - PMIC - LED Drivers - TLC6C5912QDWRQ1 | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Current | 1.30E-4 amps | |||||
| Output Current | 50 milliamps | 50 milliamps | 50 milliamps | 50 milliamps | ||
| Package Type | SOIC,TSSOP | 20-SOIC |