LED Driver IC 24 Output Linear Shift Register Dimming 40mA 40-WQFN (6x6)
Win Source Part Number: 968668-TLC5951RTAR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: Signage
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 15V
Frequency: 30MHz
Current - Output / Channel: 40mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 24
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51669-1,296-5166
Base Product Number: TLC5951
24-ch 12-bit PWM LED driver w/7-bit dot correction 8-bit global brightness 40-WQFN -40 to 85 Product overview: TLC5951RTAR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5951RTAR can be used for catalog matching and distributor lookup.
IC LED DRIVER LINEAR 40MA 40WQFN
KEY BOARD LED MATRIX DRIVER
LED Lighting Drivers 24-Ch 12-bit PWM LED driver w/7-bit dot correction 8-bit global brightness 40-WQFN -40 to 85
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 296-51669-2-ND | 968668-TLC5951RTAR | 137-TLC5951RTAR | TLC5951RTAR | TLC5951RTAR | TLC5951RTAR |
| Product Name | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | 8-bit LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | ||||
| Output Voltage | 15 volts | 15 volts |