Manufacturer: Texas Instruments
Win Source Part Number: 1113603-TPS92513DGQT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 100kHz to 2 MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 45V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP-PowerPad
Maximum Supply Voltage: 42V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 1.5A
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
42-V 1.5-A analog current adjustable buck LED driver 10-HVSSOP -40 to 125 Product overview: TPS92513DGQT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92513DGQT can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 10-HVSSOP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 10-HVSSOP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 10-HVSSOP
LED Lighting Drivers 1.5-A Buck LED Driver
LED DRIVER, BUCK, 2MHZ, MSOP-10; Device Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:42V; Output Voltage Max:40V; Output Current Max:1.5A; Switching Frequency:2MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
IC LED DRIVER 1.5A 10MSOP
IC LED DRVR RGLTR PWM 10HVSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1113603-TPS92513DGQT | 137-TPS92513DGQT | 296-42113-2-ND | TPS92513DGQT | 33AH5409 | TPS92513DGQT | TPS92513DGQT |
| Product Name | PMIC - PMIC - LED Drivers - TPS92513DGQT | Buck LED Driver IC | LED Drivers | LED Lighting Drivers | Led Driver, Buck, 2Mhz, Msop-10; Device Topology Texas Instruments | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 4.5 volts | 4.5 to 42 volts | 4.5 to 42 volts | 4.5 to 42 volts | |||
| Output Voltage | 45 volts | 45 volts | 40 volts | ||||
| Output Current | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps |