Texas Instruments Datasheets for IC PCI Bridges
PCI bridges are semiconductors that expand the number of slots available on PCI devices.
IC PCI Bridges: Learn more
| Product Name | Notes |
|---|---|
| 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 4-Master 160-QFP 0 to 70 | |
| 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 4-Master 160-QFP | |
| 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 4-Master 176-LQFP 0 to 70 | |
| 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 208-LQFP -40 to 85 | |
| 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 208-LQFP 0 to 70 | |
| 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 209-BGA MICROSTAR -40 to 85 | |
| 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 209-BGA MICROSTAR 0 to 70 | |
| 32-Bit, 66MHz, 9-Master PCI-to-PCI Bridge 208-LQFP | |
| Asynchronous, 32-Bit, 66 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master 257-BGA MICROSTAR -40 to 85 | |
| Asynchronous, 32-Bit, 66 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master 257-BGA MICROSTAR 0 to 70 | |
| Asynchronous, 32-Bit, 66 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master 257-BGA MICROSTAR | |
| PCI-to-PCI Bridge 208-LQFP -40 to 85 | |
| PCI-to-PCI Bridge 208-LQFP 0 to 70 | |
| PCI-to-PCI Bridge 208-QFP 0 to 70 | |
| PCI-to-PCI Bridge 257-BGA MICROSTAR -40 to 85 | |
| PCI-to-PCI Bridge 257-BGA MICROSTAR 0 to 70 |