500mA High Power White LED Driver with standard Logic Interface 12-DSBGA -40 to 85
LED Driver, 1-Segment
500mA High Power White LED Driver with standard Logic Interface 12-DSBGA -40 to 85 Product overview: TPS61055YZGR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61055YZGR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1320325-TPS61055YZGR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash, Lighting
Standard Package: 3,000
Mounting: Surface Mount
Voltage - Output: 5.5V
Frequency: 2MHz
Current - Output / Channel: 500mA (Flash)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 2.5V
Voltage - Supply (Max): 6V
Supplier Device Package: 12-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 12-UFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-23549-1,-TPS6105
Base Product Number: TPS61055
RoHS Status: ROHS3 Compliant
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 500mA (Flash) 12-DSBGA
IC LED DRIVER RGLTR DIM 12DSBGA
IC LED DRVR RGLTR PWM 12DSBGA
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61055YZGR | TPS61055YZGR | 137-TPS61055YZGR | 1320325-TPS61055YZGR | 296-23549-2-ND | TPS61055YZGR | TPS61055YZGR |
| Product Name | TPS61055 500mA High Power White LED Driver with standard Logic Interface | 500mA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | ||||
| Output Current | ? to 500 milliamps | 500 milliamps | 500 milliamps | ||||
| Package Type | DSBGA,VSON | 12-UFBGA, DSBGA |