The TLC5957RTQR is a 48-channel constant-current LED driver with 16-bit ES-PWM grayscale control, pre-charge FETs for ghosting cancellation, and LED open detection. It is packaged in a 56-pin QFN (RTQ) measuring 8.0 mm × 8.0 mm. Operating from 3.0 V to 5.5 V, it supports LED supply voltages up to 10 V and sink currents of 1-20 mA at VCC = 3.3 V or 1-25 mA at VCC = 5 V. Channel-to-channel current accuracy is ±3% max, device-to-device is ±2% max, and knee voltage is 0.24 V at 10 mA. The device operates from -40°C to +85°C and features global brightness control with 8-step BC and 9-bit CC per color group, a 33 MHz data transfer rate, and thermal shutdown. It supports 9-bit to 16-bit selectable PWM bit depth and includes caterpillar effect cancellation and inrush current prevention.
48-channel, 16bit ES-PWM LED driver w/ Pre-charge FET, LED OPEN Detection and Caterpillar Cancelling 56-QFN -40 to 85
LED Driver IC 16 Output Linear Shift Register Dimming 25mA 56-QFN (8x8)
IC LED DRIVER LINEAR 25MA 56QFN
IC LED DRIVER LINEAR 25MA 56QFN
IC LED DRIVER LIN DIM 25MA 56QFN
IC LED DRIVER LINEAR 25MA 56QFN
LED Lighting Drivers 48-channel, 16bit ES PWM LED driver
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5957RTQR | 296-TLC5957RTQRTR-ND | TLC5957RTQR | TLC5957RTQR | TLC5957RTQR |
| Product Name | TLC5957 48-channel, 16bit ES-PWM LED driver w/ Pre-charge FET, LED OPEN Detection and Caterpillar Cancelling | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 48 # | ||||
| Package Type | QFN |