Texas Instruments TPIC2810 8-Bit LED Driver with I2C Interface TPIC2810DG4

Description
8-Bit LED Driver with I2C Interface 16-SOIC
Request a Quote Datasheet
Description
8-Bit LED Driver with I2C Interface 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPIC2810 8-Bit LED Driver with I2C Interface - TPIC2810DG4 - Texas Instruments
Dallas, TX, United States
TPIC2810 8-Bit LED Driver with I2C Interface
TPIC2810DG4
TPIC2810 8-Bit LED Driver with I2C Interface TPIC2810DG4
8-Bit LED Driver with I2C Interface 16-SOIC

8-Bit LED Driver with I2C Interface 16-SOIC

Buy Now Datasheet
LED Drivers - 296-21426-5-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-21426-5-ND
LED Drivers 296-21426-5-ND
LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-SOIC

LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-SOIC

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TPIC2810DG4 - 1111193-TPIC2810DG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPIC2810DG4
1111193-TPIC2810DG4
PMIC - PMIC - LED Drivers - TPIC2810DG4 1111193-TPIC2810DG4
Manufacturer: Texas Instruments Win Source Part Number: 1111193-TPIC2810DG4 Packaging: Tube/Rail Type: Linear Mounting: SMD (SMT) Frequency: 2MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 8 Output Voltage: 40V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111193-TPIC2810DG4
Packaging: Tube/Rail
Type: Linear
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Output Voltage: 40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SOIC
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 40V 100mA 2MHz LED Driver IC
137-TPIC2810DG4
8-bit 40V 100mA 2MHz LED Driver IC 137-TPIC2810DG4
8-Bit LED Driver, I2C, 40V, 100mA, 2MHz, SOIC Product overview: TPIC2810DG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40V, 100mA, 2MHz, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, 40V, 100mA, 2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPIC2810DG4 can be used for catalog matching and distributor lookup.

8-Bit LED Driver, I2C, 40V, 100mA, 2MHz, SOIC Product overview: TPIC2810DG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40V, 100mA, 2MHz, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, 40V, 100mA, 2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPIC2810DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, 8-Bit Led Driver; Msl Texas Instruments - 27AJ0330 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8-Bit Led Driver; Msl Texas Instruments
27AJ0330
Ic, 8-Bit Led Driver; Msl Texas Instruments 27AJ0330
IC, 8-BIT LED DRIVER; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, 8-BIT LED DRIVER; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
TPIC2810DG4
LED Lighting Drivers TPIC2810DG4
LED Lighting Drivers 8bit LED w/I2C

LED Lighting Drivers 8bit LED w/I2C

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPIC2810DG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPIC2810DG4
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPIC2810DG4
IC LED DRVR LINEAR 100MA 16SOIC

IC LED DRVR LINEAR 100MA 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPIC2810DG4 296-21426-5-ND 1111193-TPIC2810DG4 137-TPIC2810DG4 27AJ0330 TPIC2810DG4 TPIC2810DG4
Product Name TPIC2810 8-Bit LED Driver with I2C Interface LED Drivers PMIC - PMIC - LED Drivers - TPIC2810DG4 8-bit 40V 100mA 2MHz LED Driver IC Ic, 8-Bit Led Driver; Msl Texas Instruments LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Current 6.20E-4 amps
Output Current 100 milliamps 100 milliamps 100 milliamps
Package Type SOIC 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver - LM2751SD-B/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 to 5.5 volts
Output Voltage 5 volts
View Details
7 suppliers
PMIC - PMIC - LED Drivers - LM3501TLX-16 - 082727-LM3501TLX-16 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 16 volts
View Details
2 suppliers
LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414HVMR/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 65 volts
View Details
9 suppliers