Texas Instruments TPS61165 High Brightness White LED Driver in 2mm x 2mm QFN Package TPS61165DRVT

Description
High Brightness White LED Driver in 2mm x 2mm QFN Package 6-SON -40 to 85
Request a Quote Datasheet
Description
High Brightness White LED Driver in 2mm x 2mm QFN Package 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61165 High Brightness White LED Driver in 2mm x 2mm QFN Package - TPS61165DRVT - Texas Instruments
Dallas, TX, United States
TPS61165 High Brightness White LED Driver in 2mm x 2mm QFN Package
TPS61165DRVT
TPS61165 High Brightness White LED Driver in 2mm x 2mm QFN Package TPS61165DRVT
High Brightness White LED Driver in 2mm x 2mm QFN Package 6-SON -40 to 85

High Brightness White LED Driver in 2mm x 2mm QFN Package 6-SON -40 to 85

Buy Now Datasheet
LED Drivers - 296-27015-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-27015-1-ND
LED Drivers 296-27015-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) 6-WSON (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) 6-WSON (2x2)

Buy Now Datasheet
LED Drivers - 296-27015-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-27015-2-ND
LED Drivers 296-27015-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) 6-WSON (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) 6-WSON (2x2)

Buy Now Datasheet
LED Drivers - 296-27015-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-27015-6-ND
LED Drivers 296-27015-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) 6-WSON (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) 6-WSON (2x2)

Buy Now Datasheet
LED Driver ICs - 2297116P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
2297116P
LED Driver ICs 2297116P
LED Driver ICs, TPS61165DRVT

LED Driver ICs, TPS61165DRVT

Supplier's Site
LED Driver ICs - 2297115 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
2297115
LED Driver ICs 2297115
LED Driver ICs, TPS61165DRVT

LED Driver ICs, TPS61165DRVT

Supplier's Site
LED Driver ICs - 2297116 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
2297116
LED Driver ICs 2297116
LED Driver ICs, TPS61165DRVT

LED Driver ICs, TPS61165DRVT

Supplier's Site
Singapore, Singapore
Boost 1.2A 38V 1.5MHz LED Driver IC
137-TPS61165DRVT
Boost 1.2A 38V 1.5MHz LED Driver IC 137-TPS61165DRVT
LED Driver, Boost, 1.2A, 38V, 1.5MHz, 3-18V, SON Product overview: TPS61165DRVT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.2A, 38V, 1.5MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.2A, 38V, 1.5MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61165DRVT can be used for catalog matching and distributor lookup.

LED Driver, Boost, 1.2A, 38V, 1.5MHz, 3-18V, SON Product overview: TPS61165DRVT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.2A, 38V, 1.5MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.2A, 38V, 1.5MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61165DRVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TPS61165DRVT - 034283-TPS61165DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61165DRVT
034283-TPS61165DRVT
PMIC - PMIC - LED Drivers - TPS61165DRVT 034283-TPS61165DRVT
Manufacturer: Texas Instruments Win Source Part Number: 034283-TPS61165DRVT Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 3 V to 38 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Maximum Supply Voltage: 18V Operating Input Voltage(Min): 3V Channel Output Current: 1.2A (Switch) Alternative Parts (Cross-Reference): TPS61165DBVR; TPS61165DRVR; TPS61165DRVRG4; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034283-TPS61165DRVT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 3 V to 38 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Maximum Supply Voltage: 18V
Operating Input Voltage(Min): 3V
Channel Output Current: 1.2A (Switch)
Alternative Parts (Cross-Reference): TPS61165DBVR; TPS61165DRVR; TPS61165DRVRG4;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - TPS61165DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61165DRVT
PMIC - LED Drivers TPS61165DRVT
IC LED DRVR RGLTR DIM 1.2A 6SON

IC LED DRVR RGLTR DIM 1.2A 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61165DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61165DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61165DRVT
IC LED DRVR RGLTR PWM 1.2A 6WSON

IC LED DRVR RGLTR PWM 1.2A 6WSON

Supplier's Site
Ic, Led Driver High Bright 6-Son; Device Topology Texas Instruments - 28AH5946 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Led Driver High Bright 6-Son; Device Topology Texas Instruments
28AH5946
Ic, Led Driver High Bright 6-Son; Device Topology Texas Instruments 28AH5946
IC, LED DRIVER HIGH BRIGHT 6-SON; Device Topology:Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:18V; Output Voltage Max:38V; Output Current Max:1.2A; Switching Frequency:1.2MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes

IC, LED DRIVER HIGH BRIGHT 6-SON; Device Topology:Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:18V; Output Voltage Max:38V; Output Current Max:1.2A; Switching Frequency:1.2MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS61165DRVT 296-27015-1-ND 2297116P 137-TPS61165DRVT 034283-TPS61165DRVT TPS61165DRVT TPS61165DRVT 28AH5946
Product Name TPS61165 High Brightness White LED Driver in 2mm x 2mm QFN Package LED Drivers LED Driver ICs Boost 1.2A 38V 1.5MHz LED Driver IC PMIC - PMIC - LED Drivers - TPS61165DRVT PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Ic, Led Driver High Bright 6-Son; Device Topology Texas Instruments
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 18 volts 3 to 18 volts 3 volts 3 to 18 volts 3 to 18 volts
Output Voltage 3 to 38 volts 3 to 38 volts 38 volts 3 to 38 volts 38 volts
Efficiency 90 %
Number of Channels 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LM3414 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414MRX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 42 volts
View Details
7 suppliers
LM3432B 6-Channel Current Regulator for LED Backlight Application - LM3432BSQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
View Details
4 suppliers
LM3434 Common Anode Capable High Brightness LED Driver with High Frequency Dimming - LM3434SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 9 to 30 volts
View Details
4 suppliers