Texas Instruments Datasheets for Logic Adders
Logic adders are digital devices that are capable of adding binary numbers. There are two basic types: half-adders and full-adders.
Logic Adders: Learn more
| Product Name | Notes |
|---|---|
| 4-Bit Binary Full Adder with Fast Carry 16-CDIP -55 to 125 | |
| 4-Bit Binary Full Adder with Fast Carry 16-PDIP -55 to 125 | |
| 4-Bit Binary Full Adder with Fast Carry 16-SOIC -55 to 125 | |
| 4-Bit Binary Full Adders With Fast Carry 16-CDIP -55 to 125 | |
| 4-Bit Binary Full Adders With Fast Carry 16-CDIP | |
| 4-Bit Binary Full Adders With Fast Carry 16-CFP -55 to 125 | |
| 4-Bit Binary Full Adders With Fast Carry 16-PDIP 0 to 70 | |
| 4-Bit Binary Full Adders With Fast Carry 16-SO 0 to 70 | |
| 4-Bit Binary Full Adders With Fast Carry 16-SOIC 0 to 70 | |
| 4-Bit Binary Full Adders With Fast Carry 20-LCCC -55 to 125 | |
| High Speed CMOS Logic 4-Bit Binary Full Adder with Fast Carry 16-CDIP -55 to 125 | |
| High Speed CMOS Logic 4-Bit Binary Full Adder with Fast Carry 16-PDIP -55 to 125 | |
| High Speed CMOS Logic 4-Bit Binary Full Adder with Fast Carry 16-SOIC -55 to 125 |