Texas Instruments TLC5952 24-Channel Constant-Current LED Driver with Global Brightness and LED Open Short Detection TLC5952DAP

Description
24-Channel Constant-Current LED Driver with Global Brightness and LED Open Short Detection 32-HTSSOP -40 to 85
Request a Quote Datasheet
Description
24-Channel Constant-Current LED Driver with Global Brightness and LED Open Short Detection 32-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5952 24-Channel Constant-Current LED Driver with Global Brightness and LED Open Short Detection - TLC5952DAP - Texas Instruments
Dallas, TX, United States
TLC5952 24-Channel Constant-Current LED Driver with Global Brightness and LED Open Short Detection
TLC5952DAP
TLC5952 24-Channel Constant-Current LED Driver with Global Brightness and LED Open Short Detection TLC5952DAP
24-Channel Constant-Current LED Driver with Global Brightness and LED Open Short Detection 32-HTSSOP -40 to 85

24-Channel Constant-Current LED Driver with Global Brightness and LED Open Short Detection 32-HTSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC5952DAP - 1269178-TLC5952DAP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5952DAP
1269178-TLC5952DAP
PMIC - PMIC - LED Drivers - TLC5952DAP 1269178-TLC5952DAP
Manufacturer: Texas Instruments Win Source Part Number: 1269178-TLC5952DAP Packaging: Tube Type: Linear Mounting Style: SMD Applications: Signage Voltage - Output: 15V Frequency: 35MHz Current - Output / Channel: 26.2mA, 35mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 24 Categories: Integrated Circuits Supplier Device Package: 32-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: TLC5952 Manufacturer Pack Quantity: 46 MSL Level: 3 (168 Hours) Voltage - Supply (Minimum): 3V Voltage - Supply (Maximum): 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1269178-TLC5952DAP
Packaging: Tube
Type: Linear
Mounting Style: SMD
Applications: Signage
Voltage - Output: 15V
Frequency: 35MHz
Current - Output / Channel: 26.2mA, 35mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 24
Categories: Integrated Circuits
Supplier Device Package: 32-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: TLC5952
Manufacturer Pack Quantity: 46
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 5.5V

Buy Now
LED Drivers - 296-24580-5-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-24580-5-ND
LED Drivers 296-24580-5-ND
LED Driver IC 24 Output Linear Shift Register Dimming 26.2mA, 35mA 32-HTSSOP

LED Driver IC 24 Output Linear Shift Register Dimming 26.2mA, 35mA 32-HTSSOP

Buy Now Datasheet
Singapore, Singapore
35MHz 15V HTSSOP LED Driver IC
137-TLC5952DAP
35MHz 15V HTSSOP LED Driver IC 137-TLC5952DAP
24-Ch Constant Current LED Driver, 35MHz, 15V Out, HTSSOP Product overview: TLC5952DAP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 15V, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 35MHz, 15V, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5952DAP can be used for catalog matching and distributor lookup.

24-Ch Constant Current LED Driver, 35MHz, 15V Out, HTSSOP Product overview: TLC5952DAP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 15V, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 35MHz, 15V, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5952DAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Led Driver Linear 32-Tssop; Device Topology Texas Instruments - 26AJ9924 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Led Driver Linear 32-Tssop; Device Topology Texas Instruments
26AJ9924
Ic, Led Driver Linear 32-Tssop; Device Topology Texas Instruments 26AJ9924
IC, LED DRIVER LINEAR 32-TSSOP; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:15V; Output Current Max:35mA; Switching Frequency:35MHz; No. of Outputs:24Outputs; IC Mounting:SMD; RoHS Compliant: Yes

IC, LED DRIVER LINEAR 32-TSSOP; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:15V; Output Current Max:35mA; Switching Frequency:35MHz; No. of Outputs:24Outputs; IC Mounting:SMD; RoHS Compliant: Yes

Supplier's Site
PMIC - LED Drivers - TLC5952DAP - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC5952DAP
PMIC - LED Drivers TLC5952DAP
IC LED DRIVER LINEAR 32HTSSOP

IC LED DRIVER LINEAR 32HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5952DAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5952DAP
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5952DAP
IC LED DRV LIN 32HTSSOP

IC LED DRV LIN 32HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5952DAP 1269178-TLC5952DAP 296-24580-5-ND 137-TLC5952DAP 26AJ9924 TLC5952DAP TLC5952DAP
Product Name TLC5952 24-Channel Constant-Current LED Driver with Global Brightness and LED Open Short Detection PMIC - PMIC - LED Drivers - TLC5952DAP LED Drivers 35MHz 15V HTSSOP LED Driver IC Ic, Led Driver Linear 32-Tssop; Device Topology Texas Instruments PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 24 # 24 #
Package Type HTSSOP
Features RoHS Compliant RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-LM3466MRX - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414HVMRX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 65 volts
View Details
7 suppliers
Integrated Circuits (ICs) Power Management (PMIC) LED Drivers -  - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 17 volts
Package Type 24-SOIC (0.295", 7.50mm Width)
View Details
PMIC - PMIC - LED Drivers - LM2796TLX - 071139-LM2796TLX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 20 milliamps
View Details
2 suppliers