48-channel, 16bit ES-PWM LED driver w/ Pre-charge FET, LED OPEN Detection and Caterpillar Cancelling 56-QFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1108446-TLC5957RTQT
Packaging: Reel - TR
Type: Linear
Applications: Signage
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-QFN (8x8)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
LED Driver IC 16 Output Linear Shift Register Dimming 25mA 56-QFN (8x8)
LED Driver IC 16 Output Linear Shift Register Dimming 25mA 56-QFN (8x8)
IC LED DRIVER LIN DIM 25MA 56QFN
IC LED DRIVER LINEAR 25MA 56QFN
LED Lighting Drivers 48-channel, 16bit ES PWM LED driver
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5957RTQT | 1108446-TLC5957RTQT | 296-40589-1-ND | TLC5957RTQT | TLC5957RTQT | TLC5957RTQT |
| Product Name | TLC5957 48-channel, 16bit ES-PWM LED driver w/ Pre-charge FET, LED OPEN Detection and Caterpillar Cancelling | PMIC - PMIC - LED Drivers - TLC5957RTQT | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 48 # | |||||
| Package Type | QFN | 56-QFN (8x8) |