1.2A High Power White LED Driver with I2C Compatible Interface 10-VSON -40 to 85
1.2A White LED Driver, 2.2MHz Boost IC, VSON, 2.5-6V In Product overview: TPS61050DRCT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.2A, 2.2MHz, 6V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.2A, 2.2MHz, 6V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61050DRCT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055681-TPS61050DRCT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 1.2A (Flash)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Flash) 10-VSON (3x3)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Flash) 10-VSON (3x3)
LED Lighting Drivers 1.2A High Pwr White
IC LED DRIVER RGLTR DIM 10VSON
IC LED DRV RGLTR PWM 1.2A 10VSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61050DRCT | 137-TPS61050DRCT | 055681-TPS61050DRCT | 296-21681-1-ND | TPS61050DRCT | TPS61050DRCT | TPS61050DRCT |
| Product Name | TPS61050 1.2A High Power White LED Driver with I2C Compatible Interface | Boost 1.2A 2.2MHz 6V LED Driver IC | PMIC - PMIC - LED Drivers - TPS61050DRCT | LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.5 to 6 volts | 2.5 volts | 2.5 to 6 volts | 2.5 to 6 volts | |||
| Output Current | ? to 1200 milliamps | 1200 milliamps | 1200 milliamps | 1200 milliamps | |||
| Package Type | DSBGA,VSON | 10-VSON (3x3) |