6-String 400-mA WLED Driver with Independent PWM Dimming for Each String 28-HTSSOP -40 to 85
6-String 400-mA WLED driver with Independent PWM dimming for Each String 28-HTSSOP -40 to 85 Product overview: TPS61196PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61196PWPR can be used for catalog matching and distributor lookup.
LED Driver IC 6 Output DC DC Controller Step-Up (Boost) PWM Dimming 400mA 28-HTSSOP
LED Driver IC 6 Output DC DC Controller Step-Up (Boost) PWM Dimming 400mA 28-HTSSOP
LED Driver IC 6 Output DC DC Controller Step-Up (Boost) PWM Dimming 400mA 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1112247-TPS61196PWPR
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 800kHz
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Family Name: TPS61196
Output Voltage: 120V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Maximum Supply Voltage: 30V
Operating Input Voltage(Min): 8V
Channel Output Current: 400mA
Alternative Parts (Cross-Reference): MAX16814AGP/VY+; MAX16803ATE/V+; MAX16803ATE/V+T;
Introduction Date: January 23, 2013
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC LED DRIVER RGLTR DIM 28HTSSOP
IC LED DRVR CTRLR PWM 28HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61196PWPR | 137-TPS61196PWPR | 296-40824-2-ND | 1112247-TPS61196PWPR | TPS61196PWPR | TPS61196PWPR |
| Product Name | TPS61196 6-String 400-mA WLED Driver with Independent PWM Dimming for Each String | HTSSOP LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - TPS61196PWPR | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 8 to 30 volts | 8 to 30 volts | 8 volts | 8 to 30 volts | ||
| Output Voltage | 8 to 120 volts | 120 volts | 120 volts | 120 volts | ||
| Efficiency | 96 % | |||||
| Number of Channels | 6 # | 6 # |