The TPS61166DSKR is a boost converter driver designed to power up to five white LEDs in series using a single or two-cell Li-ion battery. It features an integrated 1.1-A/20-V switch FET and power diode, with a 2.5 mm × 2.5 mm × 0.8 mm SON package and a thermal pad for improved heat dissipation. The device supports PWM dimming from 60 Hz to 40 kHz with fast LED current switching under 1 ms, and includes protection against overvoltage, overload, and overcurrent. Operating from a 2.5-V to 6-V input and 4.5-V to 10-V power stage, it maintains a maximum junction temperature of 150°C and is qualified for operation from -40°C to 85°C.
White LED Driver w/ Integrated Power Diode and Fast Burst Dimming Mode 10-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1112233-TPS61166DSKR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-SON (2.5x2.5)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 1.1A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
White LED Driver, Boost, 1.2MHz, 1A, 17V, 10-SON Product overview: TPS61166DSKR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.2MHz, 1A, 17V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.2MHz, 1A, 17V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61166DSKR can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.1A (Switch) 10-SON (2.5x2.5)
IC LED DRIVER RGLTR DIM 10SON
IC LED DRVR RGLTR PWM 1.1A 10SON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61166DSKR | 1112233-TPS61166DSKR | 137-TPS61166DSKR | TPS61166DSKR-ND | TPS61166DSKR | TPS61166DSKR |
| Product Name | TPS61166 White LED Driver w/ Integrated Power Diode and Fast Burst Dimming Mode | PMIC - PMIC - LED Drivers - TPS61166DSKR | Boost 1.2MHz 1A 17V LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.5 to 10 volts | 2.5 volts | 2.5 to 6 volts | 2.5 to 6 volts | ||
| Output Voltage | 2.5 to 17 volts | 17 volts | 17 volts | 17 volts | ||
| Number of Channels | 1 # | 1 # |