Manufacturer: Texas Instruments
Win Source Part Number: 1273093-TPS68470YFFR
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 56-UFBGA, DSBGA
Applications: Camera Flash
Mounting: SMD
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 3
Family Name: TPS68470
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-DSBGA
Voltage Supply MAX: 3.63V
Output Current per Channel: 1A (Flash)
Voltage Supply MIN: 2.97V
Alternative Parts (Cross-Reference): ADP1655ACBZ-R7; STLDC08PUR; ADP1660ACBZ-R7;
Introduction Date: September 15, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Power Management Unit 2.97V to 3.63V 56-Pin DSBGA T/R Product overview: TPS68470YFFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.97V, 3.63V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2.97V, 3.63V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS68470YFFR can be used for catalog matching and distributor lookup.
LED Driver IC 3 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Dimming 1A (Flash) 56-DSBGA (3.33x2.93)
LED Driver IC 3 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Dimming 1A (Flash) 56-DSBGA (3.33x2.93)
IC LED DRIVER RGLTR 1A 56DSBGA
IC LED DRIVER RGLTR 1A 56DSBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1273093-TPS68470YFFR | 137-TPS68470YFFR | 296-49354-1-ND | TPS68470YFFR | TPS68470YFFR |
| Product Name | PMIC - PMIC - LED Drivers - TPS68470YFFR | 2.97V 3.63V LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |