Texas Instruments High-Performance Analog PMIC - PMIC - LED Drivers - TPS92200D1DDCR TPS92200D1DDCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901013-TPS92200D1DDC R Operating Temperature Range: -40°C ~ 85°C Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A SOT-23-THIN (6) Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: TPS92200 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-THIN (6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS92200D1DDCRTR , 296-TPS92200D1DDCRDK R, 296-TPS92200D1DDCRCT
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901013-TPS92200D1DDC R Operating Temperature Range: -40°C ~ 85°C Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A SOT-23-THIN (6) Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: TPS92200 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-THIN (6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS92200D1DDCRTR , 296-TPS92200D1DDCRDK R, 296-TPS92200D1DDCRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - TPS92200D1DDCR - 901013-TPS92200D1DDCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS92200D1DDCR
901013-TPS92200D1DDCR
PMIC - PMIC - LED Drivers - TPS92200D1DDCR 901013-TPS92200D1DDCR
Manufacturer: Texas Instruments Win Source Part Number: 901013-TPS92200D1DDC R Operating Temperature Range: -40°C ~ 85°C Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A SOT-23-THIN (6) Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: TPS92200 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-THIN (6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS92200D1DDCRTR , 296-TPS92200D1DDCRDK R, 296-TPS92200D1DDCRCT

Manufacturer: Texas Instruments
Win Source Part Number: 901013-TPS92200D1DDCR
Operating Temperature Range: -40°C ~ 85°C
Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A SOT-23-THIN (6)
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS92200
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-THIN (6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS92200D1DDCRTR, 296-TPS92200D1DDCRDKR, 296-TPS92200D1DDCRCT

Buy Now Datasheet
Singapore, Singapore
Buck SOT-23 LED Driver IC
137-TPS92200D1DDCR
Buck SOT-23 LED Driver IC 137-TPS92200D1DDCR
4-V to 30-V input voltage, 1.5-A output current, synchronous buck LED driver with dimming options 6-SOT-23-THIN -40 to 85 Product overview: TPS92200D1DDCR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92200D1DDCR can be used for catalog matching and distributor lookup.

4-V to 30-V input voltage, 1.5-A output current, synchronous buck LED driver with dimming options 6-SOT-23-THIN -40 to 85 Product overview: TPS92200D1DDCR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92200D1DDCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-TPS92200D1DDCRDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A SOT-23-THIN

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A SOT-23-THIN

Buy Now Datasheet
LED Drivers - 296-TPS92200D1DDCRCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A SOT-23-THIN

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A SOT-23-THIN

Buy Now Datasheet
LED Drivers - 296-TPS92200D1DDCRTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A SOT-23-THIN

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A SOT-23-THIN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS92200D1DDCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS92200D1DDCR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS92200D1DDCR
IC LED DRV RGLTR PWM SOT23-THIN

IC LED DRV RGLTR PWM SOT23-THIN

Supplier's Site
PMIC - LED Drivers - TPS92200D1DDCR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS92200D1DDCR
PMIC - LED Drivers TPS92200D1DDCR
TPS92200D1DDCR

TPS92200D1DDCR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 901013-TPS92200D1DDCR 137-TPS92200D1DDCR 296-TPS92200D1DDCRDKR-ND TPS92200D1DDCR TPS92200D1DDCR
Product Name PMIC - PMIC - LED Drivers - TPS92200D1DDCR Buck SOT-23 LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type SOT-23-THIN (6)
Input Voltage 4 to 30 volts 4 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A8512EETTR-T - 909088-A8512EETTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 28-QFN (5x5)
View Details
5 suppliers
PMIC - LED Drivers - EL7513IWTZ-T7A - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 500 milliamps
View Details
LED Drivers - 1792383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 1 #
Features RoHS Compliant
View Details
PMIC - PMIC - LED Drivers - LM3429Q1MHX - 827775-LM3429Q1MHX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers