1.5A White LED Driver for Notebooks 16-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 043310-TPS61180RTER
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Family Name: TPS61180
Output Voltage: 38V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WQFN (3x3)
Maximum Supply Voltage: 24V
Operating Input Voltage(Min): 5V
Channel Output Current: 25mA
Alternative Parts (Cross-Reference): MAX17149ETE+T; MAX17149ETE+; TPS61180RTET;
Introduction Date: May 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
1.5A 6-Ch LED Driver IC, 39V Out, 1.2MHz, 24V In, QFN Product overview: TPS61180RTER from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 39V, 1.2MHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, 39V, 1.2MHz, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61180RTER can be used for catalog matching and distributor lookup.
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 16-WQFN (3x3)
TPS61180 1.5A White LED Driver for Notebooks
IC LED DRIVER RGLTR DIM 16WQFN
IC LED DRV RGLTR PWM 25MA 16WQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61180RTER | 043310-TPS61180RTER | 137-TPS61180RTER | 296-23377-2-ND | TPS61180RTER | TPS61180RTER | TPS61180RTER |
| Product Name | TPS61180 1.5A White LED Driver for Notebooks | PMIC - PMIC - LED Drivers - TPS61180RTER | 1.5A 39V 1.2MHz QFN LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 5 to 24 volts | 5 volts | 5 to 24 volts | 5 to 24 volts | |||
| Output Voltage | 5 to 39 volts | 38 volts | 39 volts | 38 volts | |||
| Efficiency | 90 % | ||||||
| Number of Channels | 6 # | 6 # |