Texas Instruments TLC5954 48ch LED Driver with Global Brightness Control, LED Open/Short Detection and Power-Save Mode TLC5954RTQT

Description
48ch LED Driver with Global Brightness Control, LED Open/Short Detection and Power-Save Mode 56-QFN -40 to 85
Request a Quote Datasheet
Description
48ch LED Driver with Global Brightness Control, LED Open/Short Detection and Power-Save Mode 56-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5954 48ch LED Driver with Global Brightness Control, LED Open/Short Detection and Power-Save Mode - TLC5954RTQT - Texas Instruments
Dallas, TX, United States
TLC5954 48ch LED Driver with Global Brightness Control, LED Open/Short Detection and Power-Save Mode
TLC5954RTQT
TLC5954 48ch LED Driver with Global Brightness Control, LED Open/Short Detection and Power-Save Mode TLC5954RTQT
48ch LED Driver with Global Brightness Control, LED Open/Short Detection and Power-Save Mode 56-QFN -40 to 85

48ch LED Driver with Global Brightness Control, LED Open/Short Detection and Power-Save Mode 56-QFN -40 to 85

Buy Now Datasheet
LED Drivers - 296-TLC5954RTQTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 48 Output Linear Shift Register Dimming 24.4mA, 34.9mA 56-QFN (8x8)

LED Driver IC 48 Output Linear Shift Register Dimming 24.4mA, 34.9mA 56-QFN (8x8)

Buy Now Datasheet
LED Drivers - 296-TLC5954RTQTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 48 Output Linear Shift Register Dimming 24.4mA, 34.9mA 56-QFN (8x8)

LED Driver IC 48 Output Linear Shift Register Dimming 24.4mA, 34.9mA 56-QFN (8x8)

Buy Now Datasheet
LED Drivers - 296-TLC5954RTQTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 48 Output Linear Shift Register Dimming 24.4mA, 34.9mA 56-QFN (8x8)

LED Driver IC 48 Output Linear Shift Register Dimming 24.4mA, 34.9mA 56-QFN (8x8)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC5954RTQT - 1108443-TLC5954RTQT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5954RTQT
1108443-TLC5954RTQT
PMIC - PMIC - LED Drivers - TLC5954RTQT 1108443-TLC5954RTQT
Manufacturer: Texas Instruments Win Source Part Number: 1108443-TLC5954RTQT Type: Linear Applications: Signage Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 48 Output Voltage: 10V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Maximum Supply Voltage: 3.6V Operating Input Voltage(Min): 3V Channel Output Current: 24.4mA, 34.9mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108443-TLC5954RTQT
Type: Linear
Applications: Signage
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 48
Output Voltage: 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Maximum Supply Voltage: 3.6V
Operating Input Voltage(Min): 3V
Channel Output Current: 24.4mA, 34.9mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
QFN LED Driver IC
137-TLC5954RTQT
QFN LED Driver IC 137-TLC5954RTQT
48ch LED driver with global brightness control, LED open/Short Detection and power-Save Mode 56-QFN -40 to 85 Product overview: TLC5954RTQT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5954RTQT can be used for catalog matching and distributor lookup.

48ch LED driver with global brightness control, LED open/Short Detection and power-Save Mode 56-QFN -40 to 85 Product overview: TLC5954RTQT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5954RTQT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - TLC5954RTQT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC5954RTQT
PMIC - LED Drivers TLC5954RTQT
IC PWM LED DVR 48CH 56QFN

IC PWM LED DVR 48CH 56QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5954RTQT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5954RTQT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5954RTQT
IC LED DRV LIN 24.4/34.9MA 56QFN

IC LED DRV LIN 24.4/34.9MA 56QFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5954RTQT 296-TLC5954RTQTCT-ND 1108443-TLC5954RTQT 137-TLC5954RTQT TLC5954RTQT TLC5954RTQT
Product Name TLC5954 48ch LED Driver with Global Brightness Control, LED Open/Short Detection and Power-Save Mode LED Drivers PMIC - PMIC - LED Drivers - TLC5954RTQT QFN LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 48 # 48 #
Package Type QFN
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation - LM3405AXMKX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 3 to 22 volts
View Details
6 suppliers
LM3410-Q1 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410XQMF/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
7 suppliers
LED Driver IC - 137-LM3414MRX - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers