Texas Instruments TLC59711 12-Channel, 16-Bit, ES-PWM RGB LED Driver with 3.3V Linear Regulator and Watchdog Timer TLC59711PWPR

Description
12-Channel, 16-Bit, ES-PWM RGB LED Driver with 3.3V Linear Regulator and Watchdog Timer 20-HTSSOP -40 to 85
Request a Quote Datasheet
Description
12-Channel, 16-Bit, ES-PWM RGB LED Driver with 3.3V Linear Regulator and Watchdog Timer 20-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC59711 12-Channel, 16-Bit, ES-PWM RGB LED Driver with 3.3V Linear Regulator and Watchdog Timer - TLC59711PWPR - Texas Instruments
Dallas, TX, United States
TLC59711 12-Channel, 16-Bit, ES-PWM RGB LED Driver with 3.3V Linear Regulator and Watchdog Timer
TLC59711PWPR
TLC59711 12-Channel, 16-Bit, ES-PWM RGB LED Driver with 3.3V Linear Regulator and Watchdog Timer TLC59711PWPR
12-Channel, 16-Bit, ES-PWM RGB LED Driver with 3.3V Linear Regulator and Watchdog Timer 20-HTSSOP -40 to 85

12-Channel, 16-Bit, ES-PWM RGB LED Driver with 3.3V Linear Regulator and Watchdog Timer 20-HTSSOP -40 to 85

Buy Now Datasheet
LED Drivers - 296-36745-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-36745-1-ND
LED Drivers 296-36745-1-ND
LED Driver IC 12 Output Linear Shift Register Dimming 60mA 20-HTSSOP

LED Driver IC 12 Output Linear Shift Register Dimming 60mA 20-HTSSOP

Buy Now Datasheet
LED Drivers - 296-36745-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-36745-6-ND
LED Drivers 296-36745-6-ND
LED Driver IC 12 Output Linear Shift Register Dimming 60mA 20-HTSSOP

LED Driver IC 12 Output Linear Shift Register Dimming 60mA 20-HTSSOP

Buy Now Datasheet
LED Drivers - 296-36745-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-36745-2-ND
LED Drivers 296-36745-2-ND
LED Driver IC 12 Output Linear Shift Register Dimming 60mA 20-HTSSOP

LED Driver IC 12 Output Linear Shift Register Dimming 60mA 20-HTSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit Dual 3.3V HTSSOP LED Driver IC
137-TLC59711PWPR
16-bit Dual 3.3V HTSSOP LED Driver IC 137-TLC59711PWPR
12-channel, 16-bit, ES-PWM RGB LED driver with 3.3V Linear Regulator and Watchdog Timer 20-HTSSOP -40 to 85 Product overview: TLC59711PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 3.3V, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, Dual, 3.3V, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59711PWPR can be used for catalog matching and distributor lookup.

12-channel, 16-bit, ES-PWM RGB LED driver with 3.3V Linear Regulator and Watchdog Timer 20-HTSSOP -40 to 85 Product overview: TLC59711PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 3.3V, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, Dual, 3.3V, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59711PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TLC59711PWPR - 809457-TLC59711PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC59711PWPR
809457-TLC59711PWPR
PMIC - PMIC - LED Drivers - TLC59711PWPR 809457-TLC59711PWPR
Manufacturer: Texas Instruments Win Source Part Number: 809457-TLC59711PWPR Packaging: Reel Type: Linear Mounting Style: SMD Voltage - Output: 17V Frequency: 10MHz Current - Output / Channel: 60mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 12 Voltage - Supply (Min): 3V Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Voltage - Supply (Maximum): 5.5V Part Number Series: TLC59711

Manufacturer: Texas Instruments
Win Source Part Number: 809457-TLC59711PWPR
Packaging: Reel
Type: Linear
Mounting Style: SMD
Voltage - Output: 17V
Frequency: 10MHz
Current - Output / Channel: 60mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 12
Voltage - Supply (Min): 3V
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Voltage - Supply (Maximum): 5.5V
Part Number Series: TLC59711

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC59711PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC59711PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC59711PWPR
IC LED DRVR LINEAR 60MA 20HTSSOP

IC LED DRVR LINEAR 60MA 20HTSSOP

Supplier's Site
PMIC - LED Drivers - TLC59711PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC59711PWPR
PMIC - LED Drivers TLC59711PWPR
IC LED DRIVER LIN 60MA 20HTSSOP

IC LED DRIVER LIN 60MA 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC59711PWPR 296-36745-1-ND 137-TLC59711PWPR 809457-TLC59711PWPR TLC59711PWPR TLC59711PWPR
Product Name TLC59711 12-Channel, 16-Bit, ES-PWM RGB LED Driver with 3.3V Linear Regulator and Watchdog Timer LED Drivers 16-bit Dual 3.3V HTSSOP LED Driver IC PMIC - PMIC - LED Drivers - TLC59711PWPR Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 12 # 12 #
Package Type HTSSOP
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LM3503ITL-16 - 1198957-LM3503ITL-16 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YMFE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
8 suppliers
LM3431 3-Channel Constant Current LED Driver with Integrated Boost Controller - LM3431MH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 36 volts
View Details
6 suppliers
Specialized ICs - DLPA100PT - ODG (Origin Data Global)
Specs
Form Factor Intgrated Circuit (IC)
View Details