Six Strings LED Driver for Notebook Application 16-WQFN -40 to 85
Six Strings LED driver for notebook application 16-WQFN -40 to 85 Product overview: TPS61181ARTET from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61181ARTET can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1272788-TPS61181ARTE
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 38V
Frequency: 1MHz
Current - Output / Channel: 30mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: TPS61181A
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Voltage - Supply (Minimum): 4.5V
Voltage - Supply (Maximum): 24V
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 16-WQFN (3x3)
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 16-WQFN (3x3)
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 16-WQFN (3x3)
IC LED DRV RGLTR PWM 30MA 16WQFN
LED Lighting Drivers 6 Strings LED Driver
IC LED DRIVER RGLTR DIM 16WQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61181ARTET | 137-TPS61181ARTET | 1272788-TPS61181ARTET | 296-28305-6-ND | TPS61181ARTET | TPS61181ARTET | TPS61181ARTET |
| Product Name | TPS61181A Six Strings LED Driver for Notebook Application | LED Driver IC | PMIC - PMIC - LED Drivers - TPS61181ARTET | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 5 to 24 volts | 4.5 to 24 volts | 4.5 to 24 volts | ||||
| Output Voltage | 5 to 39 volts | 38 volts | 38 volts | 38 volts | |||
| Efficiency | 90 % | ||||||
| Number of Channels | 6 # | 6 # |