Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver 10-VSON -40 to 85
IC LED DRIVER RGLTR DIM 10VSON
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | TPS61140DRCRG4 | 815-TPS61140DRCRG4 |
| Product Name | TPS61140 Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver | IC LED DRIVER RGLTR DIM 10VSON |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |
| Input Voltage | 3 to 6 volts | 3.6 volts |
| Output Voltage | 2.5 to 27 volts | 2.5 to 27 volts |
| Efficiency | 85 % | |
| Number of Channels | 2 # | 2 # |