Automotive Catalog High Brightness White LED Driver in 2mm x 2mm QFN Package 6-SOT-23 -40 to 105
White LED Driver IC, 1.2A, 38V Out, 1.2MHz, PWM, SOT-23-6 Product overview: TPS61165TDBVRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 38V, 1.2MHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, 38V, 1.2MHz, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61165TDBVRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1112232-TPS61165TDBV
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: TPS61165-Q1
Output Voltage: 3 V to 38 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-6
Maximum Supply Voltage: 18V
Operating Input Voltage(Min): 3V
Channel Output Current: 1.2A (Switch)
Alternative Parts (Cross-Reference): LT3518EUF#PBF; LT3518HFE; LT3518IUF; LT3518HFE#TRPBF;
Introduction Date: December 01, 2011
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) SOT-23-6
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) SOT-23-6
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) SOT-23-6
IC LED DRIVER RGLTR DIM SOT23-6
IC LED DRV RGLTR PWM SOT23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61165TDBVRQ1 | 137-TPS61165TDBVRQ1 | 1112232-TPS61165TDBVRQ1 | 296-36816-1-ND | TPS61165TDBVRQ1 | TPS61165TDBVRQ1 |
| Product Name | TPS61165-Q1 Automotive Catalog High Brightness White LED Driver in 2mm x 2mm QFN Package | 1.2A 38V 1.2MHz SOT-23 LED Driver IC | PMIC - PMIC - LED Drivers - TPS61165TDBVRQ1 | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 18 volts | 3 volts | 3 to 18 volts | 3 to 18 volts | ||
| Output Voltage | 3 to 38 volts | 38 volts | 3 to 38 volts | 3 to 38 volts | ||
| Efficiency | 90 % | |||||
| Number of Channels | 1 # | 1 # |