General Purpose PWM Controller with 15V Turn-on Threshold for LED Lighting 8-SOIC -40 to 105
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck) Triac Dimming 8-SOIC
General-purpose PWM controller with 15V Turn-on Threshold for LED Lighting 8-SOIC -40 to 105 Product overview: TPS92002DR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 15V, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92002DR can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFL DIM 8SOIC
LED Lighting Drivers Gen Pur LED Lighting PWM Controller
IC LED DRIVER OFFL TRIAC 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS92002DR | 296-27182-2-ND | 137-TPS92002DR | TPS92002DR | TPS92002DR | TPS92002DR |
| Product Name | TPS92002 General Purpose PWM Controller with 15V Turn-on Threshold for LED Lighting | LED Drivers | 15V SOIC LED Driver IC | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable | Dimmable | ||||
| Input Voltage | 16 to 21 volts | ? to 21 volts | ? to 21 volts | |||
| Output Voltage | 9 to 60 volts | 5 volts | 5 volts |