LED Driver IC 3 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 100mA 20-HTSSOP
LED Driver IC 3 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 100mA 20-HTSSOP
LED Driver IC 3 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 100mA 20-HTSSOP
Low-EMI, high-performance 3-channel LED driver 20-HTSSOP -40 to 85 Product overview: TPS61193PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, High-Performance, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61193PWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 851680-TPS61193PWPR
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: TPS61193
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47296-2, 296-47296-1, 296-47296-6, TPS61193PWPR-ND
LED Lighting Drivers 4-Channel LED Driver
IC LED DRVR RGLTR PWM 20HTSSOP
IC LED DRIVER 3CH 20HTSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 296-47296-6-ND | 137-TPS61193PWPR | 851680-TPS61193PWPR | TPS61193PWPR | TPS61193PWPR | TPS61193PWPR |
| Product Name | LED Drivers | High-Performance HTSSOP LED Driver IC | PMIC - PMIC - LED Drivers - TPS61193PWPR | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 4.5 to 45 volts | 4.5 to 45 volts | ||||
| Output Voltage | 45 volts |