Boost Converter IC, 1.8-6V In, 28V Out, 1MHz, 38mA Quiescent, SON Product overview: TPS61042DRBR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 6V, 28V, 1MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 6V, 28V, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61042DRBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034241-TPS61042DRBR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: TPS61042
Output Voltage: 27.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SON (3x3)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 1.8V
Channel Output Current: 60mA (Switch)
Alternative Parts (Cross-Reference): LTC3207EUF#TRPBF; LTC3207EUF-1#TR; ADP5520ACPZ-R7; STP16CPC26XTR;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC LED DRVR RGLTR DIM 60MA 8SON
IC LED DRVR RGLTR PWM 60MA 8SON
LED DRIVER, BOOST, 1MHZ, SON-8; Device Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:6V; Output Voltage Max:28V; Output Current Max:60mA; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-TPS61042DRBR | 034241-TPS61042DRBR | TPS61042DRBR | TPS61042DRBR | 27AJ0595 |
| Product Name | Boost 6V 28V 1MHz LED Driver IC | PMIC - PMIC - LED Drivers - TPS61042DRBR | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Boost, 1Mhz, Son-8; Device Topology Texas Instruments |
| Output Voltage | 27.5 volts | 27.5 volts | 28 volts | ||
| Number of Channels | 1 # | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 1.8 volts | 1.8 to 6 volts | 1.8 to 6 volts |