Texas Instruments Standard Linear and Logic 350mA 94V SOT-23 LED Driver IC TPS92411PDBVT

Description
LED Driver IC, 350mA, 94V, SOT-23-5, AC Linear Product overview: TPS92411PDBVT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350mA, 94V, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 350mA, 94V, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92411PDBVT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver IC, 350mA, 94V, SOT-23-5, AC Linear Product overview: TPS92411PDBVT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350mA, 94V, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 350mA, 94V, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92411PDBVT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
350mA 94V SOT-23 LED Driver IC
137-TPS92411PDBVT
350mA 94V SOT-23 LED Driver IC 137-TPS92411PDBVT
LED Driver IC, 350mA, 94V, SOT-23-5, AC Linear Product overview: TPS92411PDBVT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350mA, 94V, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 350mA, 94V, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92411PDBVT can be used for catalog matching and distributor lookup.

LED Driver IC, 350mA, 94V, SOT-23-5, AC Linear Product overview: TPS92411PDBVT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350mA, 94V, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 350mA, 94V, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92411PDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TPS92411PDBVT - 1113599-TPS92411PDBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS92411PDBVT
1113599-TPS92411PDBVT
PMIC - PMIC - LED Drivers - TPS92411PDBVT 1113599-TPS92411PDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1113599-TPS92411PDBV T Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-23-5 Maximum Supply Voltage: 94V Operating Input Voltage(Min): 7.5V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113599-TPS92411PDBVT
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-23-5
Maximum Supply Voltage: 94V
Operating Input Voltage(Min): 7.5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - 296-37090-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-37090-2-ND
LED Drivers 296-37090-2-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Dimming SOT-23-5

LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Dimming SOT-23-5

Buy Now Datasheet
PMIC - LED Drivers - TPS92411PDBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS92411PDBVT
PMIC - LED Drivers TPS92411PDBVT
IC LED DRIVER OFFLINE SOT23-5

IC LED DRIVER OFFLINE SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS92411PDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS92411PDBVT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS92411PDBVT
IC LED DRIVER OFFL SOT23-5

IC LED DRIVER OFFL SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-TPS92411PDBVT 1113599-TPS92411PDBVT 296-37090-2-ND TPS92411PDBVT TPS92411PDBVT
Product Name 350mA 94V SOT-23 LED Driver IC PMIC - PMIC - LED Drivers - TPS92411PDBVT LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Output Voltage 94 volts
Number of Channels 1 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

 - BCR601XUMA1 - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
LED Drivers - 1861915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Channels 1 #
Features Outdoor Rated; RoHS Compliant
View Details