LED Driver, 1-Segment, PBGA8
Manufacturer: Texas Instruments
Win Source Part Number: 1272759-TPS61061YZFT
Packaging: Cut Tape (CT)
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 18.5V
Frequency: 1MHz
Current - Output / Channel: 400mA (Switch)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 8-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: TPS61061
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 2.7V
Voltage - Supply (Maximum): 6V
19V, 400mA switch, 1MHz boost converter w/brightness control for white LED power Supplies 8-DSBGA -40 to 85 Product overview: TPS61061YZFT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 19V, 400mA, 1MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 19V, 400mA, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61061YZFT can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 400mA (Switch) 8-DSBGA
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 400mA (Switch) 8-DSBGA
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 400mA (Switch) 8-DSBGA
IC LED DRIVER RGLTR DIM 8DSBGA
IC LED DRV RGLTR PWM 8DSBGA
LED Lighting Drivers 19V 400mA Switch 1MHz Boost Converter
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61061YZFT | 1272759-TPS61061YZFT | 137-TPS61061YZFT | 296-TPS61061YZFTCT-ND | TPS61061YZFT | TPS61061YZFT | TPS61061YZFT |
| Product Name | PMIC - PMIC - LED Drivers - TPS61061YZFT | Boost 19V 400mA 1MHz LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Output Voltage | 18.5 volts | 18.5 volts | 18.5 volts | ||||
| Number of Channels | 1 # | ||||||
| Input Voltage | 2.7 to 6 volts | 2.7 to 6 volts |