Boost Converter IC, 1.8V-6V In, 27.5V Out, 60mA, 1MHz, VSON Product overview: TPS61042DRBT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.8V, 6V, 27.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.8V, 6V, 27.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61042DRBT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 126636-TPS61042DRBT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 27.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SON (3x3)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 1.8V
Channel Output Current: 60mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics
LED Driver, 1-Segment, PDSO8
IC LED DRVR RGLTR PWM 60MA 8SON
IC LED DRVR RGLTR DIM 60MA 8SON
CONVERTER, BOOST FOR WHITE LED, SMD; Device Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:6V; Output Voltage Max:28V; Output Current Max:60mA; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-TPS61042DRBT | 126636-TPS61042DRBT | TPS61042DRBT | TPS61042DRBT | TPS61042DRBT | 29AH8153 |
| Product Name | Boost 1.8V 6V 27.5V LED Driver IC | PMIC - PMIC - LED Drivers - TPS61042DRBT | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Converter, Boost For White Led, Smd; Device Topology Texas Instruments | |
| Output Voltage | 27.5 volts | 27.5 volts | 28 volts | |||
| Number of Channels | 1 # | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 1.8 volts | 1.8 to 6 volts | 1.8 to 6 volts |