White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series 6-SON -40 to 85
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)
Manufacturer: Texas Instruments
Win Source Part Number: 034276-TPS61160ADRVT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: TPS61160A
Output Voltage: 26V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Maximum Supply Voltage: 18V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 700mA (Switch)
Alternative Parts (Cross-Reference): LT3591EDDB; LT3591EDDB#TRMPBF; LT3591EDDB#TR;
Introduction Date: March 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
LED Driver IC, Boost, PWM Dimming, 120mA, 38V, 600kHz, SON Product overview: TPS61160ADRVT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 120mA, 38V, 600kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 120mA, 38V, 600kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61160ADRVT can be used for catalog matching and distributor lookup.
WLED DRIVER, PWM, UP TO 10LEDS, 6SON; Device Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:18V; Output Voltage Max:26V; Output Current Max:120mA; Switching Frequency:600kHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
IC LED DRV RGLTR PWM 700MA 6WSON
IC LED DRVR RGLTR DIM 700MA 6SON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61160ADRVT | 296-32500-1-ND | 034276-TPS61160ADRVT | 137-TPS61160ADRVT | 33AH5278 | TPS61160ADRVT | TPS61160ADRVT |
| Product Name | TPS61160A White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series | LED Drivers | PMIC - PMIC - LED Drivers - TPS61160ADRVT | Boost 120mA 38V 600kHz LED Driver IC | Wled Driver, Pwm, Up To 10Leds, 6Son; Device Topology Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 18 volts | 2.7 to 18 volts | 2.7 volts | 2.7 to 18 volts | 2.7 to 18 volts | ||
| Output Voltage | 2.7 to 26 volts | 26 volts | 26 volts | 38 volts | 26 volts | ||
| Efficiency | 90 % | ||||||
| Number of Channels | 1 # | 1 # |