The TPS61180RTERG4 is a white LED driver for notebook display backlights, integrating a 1.5A/40V power MOSFET and six 25mA current sinks to drive up to 60 LEDs. It operates from a 5V to 24V input and supports PWM dimming up to 1000:1 with minimized output ripple. The device features automatic boost output adjustment, over-voltage protection, and a true shutdown mode. It is housed in a 16-pin 3mm × 3mm WQFN package with a -40°C to 85°C operating temperature range.
1.5A White LED Driver for Notebooks 16-WQFN -40 to 85
1.5A 6CH White LED Driver, 1MHz, 38V Out, 24V In, QFN Product overview: TPS61180RTERG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1MHz, 38V, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, 1MHz, 38V, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61180RTERG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1272786-TPS61180RTER
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 38V
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Family Name: TPS61180
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-WQFN (3x3)
Voltage Supply MAX: 24V
Output Current per Channel: 25mA
Voltage Supply MIN: 5V
Alternative Parts (Cross-Reference): MAX17149ETE+; MAX17149ETE+T; TPS61180RTETG4;
Introduction Date: May 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 16-WQFN (3x3)
LED Lighting Drivers 1.5A White LED Drvr
IC LED DRV RGLTR PWM 25MA 16WQFN
IC LED DRIVER RGLTR DIM 16WQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61180RTERG4 | 137-TPS61180RTERG4 | 1272786-TPS61180RTERG4 | TPS61180RTERG4-ND | TPS61180RTERG4 | TPS61180RTERG4 | TPS61180RTERG4 |
| Product Name | TPS61180 1.5A White LED Driver for Notebooks | 1.5A 1MHz 38V QFN LED Driver IC | PMIC - PMIC - LED Drivers - TPS61180RTERG4 | LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 5 to 24 volts | 5 to 24 volts | 5 to 24 volts | ||||
| Output Voltage | 5 to 39 volts | 38 volts | 38 volts | 38 volts | |||
| Efficiency | 90 % | ||||||
| Number of Channels | 6 # | 6 # |