Texas Instruments TPS61185 2A WLED Driver for Notebooks with PWM Control Interface TPS61185RGER

Description
2A WLED Driver for Notebooks with PWM Control Interface 24-VQFN -40 to 85
Request a Quote Datasheet
Description
2A WLED Driver for Notebooks with PWM Control Interface 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61185 2A WLED Driver for Notebooks with PWM Control Interface - TPS61185RGER - Texas Instruments
Dallas, TX, United States
TPS61185 2A WLED Driver for Notebooks with PWM Control Interface
TPS61185RGER
TPS61185 2A WLED Driver for Notebooks with PWM Control Interface TPS61185RGER
2A WLED Driver for Notebooks with PWM Control Interface 24-VQFN -40 to 85

2A WLED Driver for Notebooks with PWM Control Interface 24-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
2A VQFN LED Driver IC
137-TPS61185RGER
2A VQFN LED Driver IC 137-TPS61185RGER
2A WLED driver for notebooks with PWM control interface 24-VQFN -40 to 85 Product overview: TPS61185RGER from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61185RGER can be used for catalog matching and distributor lookup.

2A WLED driver for notebooks with PWM control interface 24-VQFN -40 to 85 Product overview: TPS61185RGER from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61185RGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TPS61185RGER - 1272790-TPS61185RGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61185RGER
1272790-TPS61185RGER
PMIC - PMIC - LED Drivers - TPS61185RGER 1272790-TPS61185RGER
Manufacturer: Texas Instruments Win Source Part Number: 1272790-TPS61185RGER Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-VFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 38V Frequency: 600kHz ~ 2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 8 Dimming: PWM Family Name: TPS61185RGER Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VQFN (4x4) Voltage Supply MAX: 24V Output Current per Channel: 25mA Voltage Supply MIN: 4.2V Alternative Parts (Cross-Reference): RT8561DGQW; MAX17105ETG+C9U; MAX17105ETG+CJ1; Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1272790-TPS61185RGER
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-VFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 38V
Frequency: 600kHz ~ 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 8
Dimming: PWM
Family Name: TPS61185RGER
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Voltage Supply MAX: 24V
Output Current per Channel: 25mA
Voltage Supply MIN: 4.2V
Alternative Parts (Cross-Reference): RT8561DGQW; MAX17105ETG+C9U; MAX17105ETG+CJ1;
Introduction Date: January 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - 296-27506-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-27506-2-ND
LED Drivers 296-27506-2-ND
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 24-VQFN (4x4)

LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 24-VQFN (4x4)

Buy Now Datasheet
PMIC - LED Drivers - TPS61185RGER - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61185RGER
PMIC - LED Drivers TPS61185RGER
IC LED DRIVER RGLTR DIM 24VQFN

IC LED DRIVER RGLTR DIM 24VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61185RGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61185RGER
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61185RGER
IC LED DRV RGLTR PWM 25MA 24VQFN

IC LED DRV RGLTR PWM 25MA 24VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS61185RGER 137-TPS61185RGER 1272790-TPS61185RGER 296-27506-2-ND TPS61185RGER TPS61185RGER
Product Name TPS61185 2A WLED Driver for Notebooks with PWM Control Interface 2A VQFN LED Driver IC PMIC - PMIC - LED Drivers - TPS61185RGER LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.2 to 24 volts 4.2 to 24 volts 4.2 to 24 volts
Output Voltage 5 to 40 volts 38 volts 38 volts 38 volts
Efficiency 90 %
Number of Channels 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products