Texas Instruments TLC59461 16-Channel, 12-Bit PWM LED Driver, 6-Bit Dot Correction with Auto Output Off Function Removed TLC59461PWP

Description
16-Channel, 12-Bit PWM LED Driver, 6-Bit Dot Correction with Auto Output Off Function Removed 28-HTSSOP -40 to 85
Request a Quote Datasheet
Description
16-Channel, 12-Bit PWM LED Driver, 6-Bit Dot Correction with Auto Output Off Function Removed 28-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC59461 16-Channel, 12-Bit PWM LED Driver, 6-Bit Dot Correction with Auto Output Off Function Removed - TLC59461PWP - Texas Instruments
Dallas, TX, United States
TLC59461 16-Channel, 12-Bit PWM LED Driver, 6-Bit Dot Correction with Auto Output Off Function Removed
TLC59461PWP
TLC59461 16-Channel, 12-Bit PWM LED Driver, 6-Bit Dot Correction with Auto Output Off Function Removed TLC59461PWP
16-Channel, 12-Bit PWM LED Driver, 6-Bit Dot Correction with Auto Output Off Function Removed 28-HTSSOP -40 to 85

16-Channel, 12-Bit PWM LED Driver, 6-Bit Dot Correction with Auto Output Off Function Removed 28-HTSSOP -40 to 85

Buy Now Datasheet
LED Drivers - 296-24399-5-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-24399-5-ND
LED Drivers 296-24399-5-ND
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 28-HTSSOP

LED Driver IC 16 Output Linear Shift Register Dimming 40mA 28-HTSSOP

Buy Now Datasheet
Singapore, Singapore
40mA 30MHz HTSSOP LED Driver IC
137-TLC59461PWP
40mA 30MHz HTSSOP LED Driver IC 137-TLC59461PWP
16-Ch PWM LED Driver, 12-bit, 40mA, 30MHz, HTSSOP Product overview: TLC59461PWP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40mA, 30MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40mA, 30MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59461PWP can be used for catalog matching and distributor lookup.

16-Ch PWM LED Driver, 12-bit, 40mA, 30MHz, HTSSOP Product overview: TLC59461PWP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40mA, 30MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40mA, 30MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59461PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TLC59461PWP - 1269164-TLC59461PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC59461PWP
1269164-TLC59461PWP
PMIC - PMIC - LED Drivers - TLC59461PWP 1269164-TLC59461PWP
Manufacturer: Texas Instruments Win Source Part Number: 1269164-TLC59461PWP Packaging: Tube Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Backlight, Signage Mounting: SMD Voltage - Output: 17V Frequency: 30MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Family Name: TLC59461 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 28-HTSSOP Voltage Supply MAX: 5.5V Output Current per Channel: 40mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): MAX6972ATJ+T; MAX6973ATJ+; MAX6972ATJ-T; Introduction Date: November 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269164-TLC59461PWP
Packaging: Tube
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Backlight, Signage
Mounting: SMD
Voltage - Output: 17V
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC59461
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 28-HTSSOP
Voltage Supply MAX: 5.5V
Output Current per Channel: 40mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): MAX6972ATJ+T; MAX6973ATJ+; MAX6972ATJ-T;
Introduction Date: November 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLC59461PWP - Rochester Electronics
Newburyport, MA, United States
LED Driver, 16-Segment, PDSO28

LED Driver, 16-Segment, PDSO28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC59461PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC59461PWP
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC59461PWP
IC LED DRVR LINEAR 40MA 28HTSSOP

IC LED DRVR LINEAR 40MA 28HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC59461PWP 296-24399-5-ND 137-TLC59461PWP 1269164-TLC59461PWP TLC59461PWP TLC59461PWP
Product Name TLC59461 16-Channel, 12-Bit PWM LED Driver, 6-Bit Dot Correction with Auto Output Off Function Removed LED Drivers 40mA 30MHz HTSSOP LED Driver IC PMIC - PMIC - LED Drivers - TLC59461PWP Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type HTSSOP
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LM3463 6-Channel High Voltage, Constant Current LED Driver with Dynamic Headroom Control - LM3463SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 12 to 95 volts
View Details
6 suppliers
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YMYE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
8 suppliers