LED Driver IC 3 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Dimming 1A (Flash) 56-DSBGA (3.33x2.93)
LED Driver IC 3 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Dimming 1A (Flash) 56-DSBGA (3.33x2.93)
LED Driver IC 3 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Dimming 1A (Flash) 56-DSBGA (3.33x2.93)
Power Management IC (PMIC) with flash LED driver and ref clock generation for compact camera module 56-DSBGA 0 to 85 Product overview: TPS68470YFFT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS68470YFFT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1112663-TPS68470YFFT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 56-DSBGA
Maximum Supply Voltage: 3.63V
Operating Input Voltage(Min): 2.97V
Channel Output Current: 1A (Flash)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC LED DRIVER RGLTR 1A 56DSBGA
LED Lighting Drivers Mod 56-DSBGA 0 to 85
IC LED DRIVER RGLTR 1A 56DSBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 296-39636-2-ND | 137-TPS68470YFFT | 1112663-TPS68470YFFT | TPS68470YFFT | TPS68470YFFT | TPS68470YFFT |
| Product Name | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - TPS68470YFFT | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.97 to 3.63 volts | 2.97 volts | 2.97 to 3.63 volts | |||
| Output Current | 1000 milliamps | 1000 milliamps | 1000 milliamps |